Collection Name: New Ground
Construction: Multi-level Pattern Loop
Density: 7125
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5Kv
Finished Pile Thickness: .096
Gauge: 1/12
Green Label Plus Certification Number: certified GLP9968
NBS Smoke: Less Than 450
Pattern Repeat: None
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 11
Tufted Pile Height: 3/32" low - 5/32" high
Tufted Yarn Weight: 19 oz.
Weight Density: 135,375
Secondary Backing: EcoWorx® Tile
| Patcraft Commercial Carpet | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | I0284 |
| Product Name | Clean Lines Modular Carpet |
| Type | Carpet |