Patcraft Commercial Carpet Flex Modular Carpet I0279

Description
Collection Name: Flex & Yield Construction: Multi-level Pattern Loop Density: 5184 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .125 Gauge: 1/10 Green Label Plus Certification Number: certified GLP9968 NBS Smoke: Less Than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 11.5 Tufted Pile Height: 3/32" low - 5/32" high Tufted Yarn Weight: 18 oz. Weight Density: 93,312 Secondary Backing: EcoWorx® Tile
Datasheet
Description
Collection Name: Flex & Yield Construction: Multi-level Pattern Loop Density: 5184 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .125 Gauge: 1/10 Green Label Plus Certification Number: certified GLP9968 NBS Smoke: Less Than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 11.5 Tufted Pile Height: 3/32" low - 5/32" high Tufted Yarn Weight: 18 oz. Weight Density: 93,312 Secondary Backing: EcoWorx® Tile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex Modular Carpet - I0279 - Patcraft Commercial Carpet
Dalton, GA, USA
Flex Modular Carpet
I0279
Flex Modular Carpet I0279
Collection Name: Flex & Yield Construction: Multi-level Pattern Loop Density: 5184 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .125 Gauge: 1/10 Green Label Plus Certification Number: certified GLP9968 NBS Smoke: Less Than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 11.5 Tufted Pile Height: 3/32" low - 5/32" high Tufted Yarn Weight: 18 oz. Weight Density: 93,312 Secondary Backing: EcoWorx® Tile

Collection Name: Flex & Yield
Construction: Multi-level Pattern Loop
Density: 5184
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5Kv
Finished Pile Thickness: .125
Gauge: 1/10
Green Label Plus Certification Number: certified GLP9968
NBS Smoke: Less Than 450
Pattern Repeat: None
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 11.5
Tufted Pile Height: 3/32" low - 5/32" high
Tufted Yarn Weight: 18 oz.
Weight Density: 93,312
Secondary Backing: EcoWorx® Tile

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0279
Product Name Flex Modular Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Steel Plate Over Roof Deck -  - MiTek Inc
Specs
Type Steel Plate
Material Steel
View Details
Gio   Ultraloc® Pattern Carpet - Z6506 - Patcraft Commercial Carpet
Patcraft Commercial Carpet
Specs
Type Carpet
Width 144 inch (3658 mm)
Material Plastic; Eco Solution Q® Nylon
View Details