Patcraft Commercial Carpet Technology Modular Carpet I0274

Description
Collection Name: Surface Reaction Construction: Multi-Level Pattern Loop Density: 6873 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .110 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 9 Tufted Pile Height: 3/32" low - 6/32" high Tufted Yarn Weight: 21 oz. Weight Density: 144,333 Secondary Backing: EcoWorx® Tile
Datasheet
Description
Collection Name: Surface Reaction Construction: Multi-Level Pattern Loop Density: 6873 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .110 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 9 Tufted Pile Height: 3/32" low - 6/32" high Tufted Yarn Weight: 21 oz. Weight Density: 144,333 Secondary Backing: EcoWorx® Tile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Technology Modular Carpet - I0274 - Patcraft Commercial Carpet
Dalton, GA, USA
Technology Modular Carpet
I0274
Technology Modular Carpet I0274
Collection Name: Surface Reaction Construction: Multi-Level Pattern Loop Density: 6873 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .110 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 9 Tufted Pile Height: 3/32" low - 6/32" high Tufted Yarn Weight: 21 oz. Weight Density: 144,333 Secondary Backing: EcoWorx® Tile

Collection Name: Surface Reaction
Construction: Multi-Level Pattern Loop
Density: 6873
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5Kv
Finished Pile Thickness: .110
Gauge: 1/12
Green Label Plus Certification Number: Certified GLP9968
NBS Smoke: Less than 450
Pattern Repeat: None
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 9
Tufted Pile Height: 3/32" low - 6/32" high
Tufted Yarn Weight: 21 oz.
Weight Density: 144,333
Secondary Backing: EcoWorx® Tile

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0274
Product Name Technology Modular Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Steel Plate Over Roof Deck -  - MiTek Inc
Specs
Type Steel Plate
Material Steel
View Details
Arrange Ultraloc® Pattern Carpet - I0266 - Patcraft Commercial Carpet
Specs
Type Carpet
Width 144 inch (3658 mm)
Material Plastic; Eco Solution Q® Nylon
View Details