Patcraft Commercial Carpet Fulfill EcoWorx® Performance Broadloom Carpet I0270

Description
Collection Name: Breathe Broadloom Construction: Multi-Level Pattern Loop Density: 6698 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .129 Gauge: 1/12 Green Label Plus Certification Number: certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: 144"W X 72"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 11.0 Tufted Pile Height: Split failed for 7/32 (.218) 3/32 (.093) Tufted Yarn Weight: 24.0 oz. Weight Density: 160,752 Secondary Backing: EcoWorx® Performance Broadloom
Datasheet
Description
Collection Name: Breathe Broadloom Construction: Multi-Level Pattern Loop Density: 6698 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .129 Gauge: 1/12 Green Label Plus Certification Number: certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: 144"W X 72"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 11.0 Tufted Pile Height: Split failed for 7/32 (.218) 3/32 (.093) Tufted Yarn Weight: 24.0 oz. Weight Density: 160,752 Secondary Backing: EcoWorx® Performance Broadloom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fulfill EcoWorx® Performance Broadloom Carpet - I0270 - Patcraft Commercial Carpet
Dalton, GA, USA
Fulfill EcoWorx® Performance Broadloom Carpet
I0270
Fulfill EcoWorx® Performance Broadloom Carpet I0270
Collection Name: Breathe Broadloom Construction: Multi-Level Pattern Loop Density: 6698 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5Kv Finished Pile Thickness: .129 Gauge: 1/12 Green Label Plus Certification Number: certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: 144"W X 72"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 11.0 Tufted Pile Height: Split failed for 7/32 (.218) 3/32 (.093) Tufted Yarn Weight: 24.0 oz. Weight Density: 160,752 Secondary Backing: EcoWorx® Performance Broadloom

Collection Name: Breathe Broadloom
Construction: Multi-Level Pattern Loop
Density: 6698
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5Kv
Finished Pile Thickness: .129
Gauge: 1/12
Green Label Plus Certification Number: certified GLP9968
NBS Smoke: Less than 450
Pattern Repeat: 144"W X 72"L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 11.0
Tufted Pile Height: Split failed for 7/32 (.218) 3/32 (.093)
Tufted Yarn Weight: 24.0 oz.
Weight Density: 160,752
Secondary Backing: EcoWorx® Performance Broadloom

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0270
Product Name Fulfill EcoWorx® Performance Broadloom Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Metal Plank Grating - Safety-Tread® Channel - AMICO
Specs
Type Grating
Material Steel
Features Anti-Slip
View Details
Floor Plate - Stainless Steel - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Steel Plate
Color/Finish Mill or Painted
Length 96 to 144 inch (2438 to 3658 mm)
View Details
Understated EcoWorx® Broadloom Carpet - Z6468 - Patcraft Commercial Carpet
Specs
Type Carpet
Width 144 inch (3658 mm)
Material Plastic; Eco Solution Q® Nylon
View Details