Patcraft Commercial Carpet Speak In Color Modular Carpet I0239

Description
Collection Name: Speak Your Language Construction: Multi-Level Pattern Loop Density: 7200 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.090 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 18 oz. Weight Density: 129,600 Secondary Backing: EcoWorx® Tile
Datasheet
Description
Collection Name: Speak Your Language Construction: Multi-Level Pattern Loop Density: 7200 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.090 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 18 oz. Weight Density: 129,600 Secondary Backing: EcoWorx® Tile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speak In Color Modular Carpet - I0239 - Patcraft Commercial Carpet
Dalton, GA, USA
Speak In Color Modular Carpet
I0239
Speak In Color Modular Carpet I0239
Collection Name: Speak Your Language Construction: Multi-Level Pattern Loop Density: 7200 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.090 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 18 oz. Weight Density: 129,600 Secondary Backing: EcoWorx® Tile

Collection Name: Speak Your Language
Construction: Multi-Level Pattern Loop
Density: 7200
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.090
Gauge: 1/12
Green Label Plus Certification Number: Certified GLP9968
NBS Smoke: Less than 450
Pattern Repeat: None
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 10.0
Tufted Pile Height: 3/32" low - 7/32" high
Tufted Yarn Weight: 18 oz.
Weight Density: 129,600
Secondary Backing: EcoWorx® Tile

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0239
Product Name Speak In Color Modular Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Vital Modular Carpet - I0252 - Patcraft Commercial Carpet
Patcraft Commercial Carpet
Specs
Type Carpet
Width 24 inch (610 mm)
Material Plastic; solution q extreme® nylon
View Details
Hollow Core Plank -  - Oldcastle Infrastructure, Inc.
Oldcastle Infrastructure, Inc.
Specs
Application Commercial (optional feature); Industrial (optional feature)
Type Concrete
View Details