Patcraft Commercial Carpet Night Moves EcoWorx® Performance Broadloom Carpet I0229

Description
Collection Name: None Construction: Pattern Loop Density: 8587 Dye Method: 79% Solution Dyed / 21% Yarn Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.109 Gauge: 5/64 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: 3/4"W X 1 3/4"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 3/32" low - 6/32" high Tufted Yarn Weight: 26 oz. Weight Density: 223,262 Secondary Backing: EcoWorx® Performance Broadloom
Datasheet
Description
Collection Name: None Construction: Pattern Loop Density: 8587 Dye Method: 79% Solution Dyed / 21% Yarn Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.109 Gauge: 5/64 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: 3/4"W X 1 3/4"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 3/32" low - 6/32" high Tufted Yarn Weight: 26 oz. Weight Density: 223,262 Secondary Backing: EcoWorx® Performance Broadloom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Night Moves EcoWorx® Performance Broadloom Carpet - I0229 - Patcraft Commercial Carpet
Dalton, GA, USA
Night Moves EcoWorx® Performance Broadloom Carpet
I0229
Night Moves EcoWorx® Performance Broadloom Carpet I0229
Collection Name: None Construction: Pattern Loop Density: 8587 Dye Method: 79% Solution Dyed / 21% Yarn Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.109 Gauge: 5/64 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: 3/4"W X 1 3/4"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 3/32" low - 6/32" high Tufted Yarn Weight: 26 oz. Weight Density: 223,262 Secondary Backing: EcoWorx® Performance Broadloom

Collection Name: None
Construction: Pattern Loop
Density: 8587
Dye Method: 79% Solution Dyed / 21% Yarn Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.109
Gauge: 5/64
Green Label Plus Certification Number: Certified GLP9968
NBS Smoke: Less than 450
Pattern Repeat: 3/4"W X 1 3/4"L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 10.0
Tufted Pile Height: 3/32" low - 6/32" high
Tufted Yarn Weight: 26 oz.
Weight Density: 223,262
Secondary Backing: EcoWorx® Performance Broadloom

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0229
Product Name Night Moves EcoWorx® Performance Broadloom Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
ADA Aluminum Plank - Diagonal Punched - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Steel Plate
Color/Finish Mill or Painted Finish
Length ? to 240 inch (? to 6096 mm)
View Details
Supergrate™ Pultruded and Molded Grating -  - Creative Composites Group
Specs
Type Grating
Color/Finish Yellow, Gray, Dark Gray and Yellow, Green, Yellow and Gray
Thickness 1 to 2 inch (25.4 to 50.8 mm)
View Details