Collection Name: pdQ Basic
Construction: Pattern Loop
Density: 6496
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.134
Gauge: 1/10
Green Label Plus Certification Number: Certified GLP2271
NBS Smoke: Less than 450
Pattern Repeat: 1/2" x 3/4"
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 11.5
Tufted Pile Height: 3/32" low - 6/32" high
Tufted Yarn Weight: 24 oz.
Weight Density: 155,904
Secondary Backing: ClassicBac®
| Patcraft Commercial Carpet | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | I0161 |
| Product Name | To The Point ClassicBac® Carpet |
| Type | Carpet |