Patcraft Commercial Carpet Philosophy Modular Carpet I0160

Description
Collection Name: Never Ending Series Construction: Multi-Level Pattern Loop Density: 7842 Dye Method: 90% Solution Dyed / 10% Yarn Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.101 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 22 oz. Weight Density: 172,524 Secondary Backing: EcoWorx® Tile
Datasheet
Description
Collection Name: Never Ending Series Construction: Multi-Level Pattern Loop Density: 7842 Dye Method: 90% Solution Dyed / 10% Yarn Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.101 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 22 oz. Weight Density: 172,524 Secondary Backing: EcoWorx® Tile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Philosophy Modular Carpet - I0160 - Patcraft Commercial Carpet
Dalton, GA, USA
Philosophy Modular Carpet
I0160
Philosophy Modular Carpet I0160
Collection Name: Never Ending Series Construction: Multi-Level Pattern Loop Density: 7842 Dye Method: 90% Solution Dyed / 10% Yarn Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.101 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 22 oz. Weight Density: 172,524 Secondary Backing: EcoWorx® Tile

Collection Name: Never Ending Series
Construction: Multi-Level Pattern Loop
Density: 7842
Dye Method: 90% Solution Dyed / 10% Yarn Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.101
Gauge: 1/12
Green Label Plus Certification Number: Certified GLP9968
NBS Smoke: Less than 450
Pattern Repeat: None
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 10.0
Tufted Pile Height: 3/32" low - 7/32" high
Tufted Yarn Weight: 22 oz.
Weight Density: 172,524
Secondary Backing: EcoWorx® Tile

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0160
Product Name Philosophy Modular Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Plywood Floor Over Roof Deck -  - MiTek Inc
Specs
Type Wood Decking
View Details
Vivid Modular Carpet - I0302 - Patcraft Commercial Carpet
Patcraft Commercial Carpet
Specs
Type Carpet
Width 24 inch (610 mm)
Material Plastic; Eco Solution Q® Nylon
View Details