Patcraft Commercial Carpet Ellipse Modular Carpet I0152

Description
Collection Name: Zoom Construction: Multi-Level Pattern Loop Density: 7200 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.110 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.5 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 22.0 Weight Density: 158,400 Secondary Backing: EcoWorx® Tile
Datasheet
Description
Collection Name: Zoom Construction: Multi-Level Pattern Loop Density: 7200 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.110 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.5 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 22.0 Weight Density: 158,400 Secondary Backing: EcoWorx® Tile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ellipse Modular Carpet - I0152 - Patcraft Commercial Carpet
Dalton, GA, USA
Ellipse Modular Carpet
I0152
Ellipse Modular Carpet I0152
Collection Name: Zoom Construction: Multi-Level Pattern Loop Density: 7200 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.110 Gauge: 1/12 Green Label Plus Certification Number: Certified GLP9968 NBS Smoke: Less than 450 Pattern Repeat: None Primary Backing: non-woven synthetic Product Type: Modular Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.5 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 22.0 Weight Density: 158,400 Secondary Backing: EcoWorx® Tile

Collection Name: Zoom
Construction: Multi-Level Pattern Loop
Density: 7200
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.110
Gauge: 1/12
Green Label Plus Certification Number: Certified GLP9968
NBS Smoke: Less than 450
Pattern Repeat: None
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 10.5
Tufted Pile Height: 3/32" low - 7/32" high
Tufted Yarn Weight: 22.0
Weight Density: 158,400
Secondary Backing: EcoWorx® Tile

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0152
Product Name Ellipse Modular Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Metal Plank Grating - Diamond-Grip®Walkway - AMICO
Specs
Type Grating
Material Steel
Features Anti-Slip
View Details
Aluminum Plank - Unpunched - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Steel Plate
Color/Finish Mill or Painted Finish
Length ? to 240 inch (? to 6096 mm)
View Details
Render Modular Carpet - I0159 - Patcraft Commercial Carpet
Patcraft Commercial Carpet
Specs
Type Carpet
Width 24 inch (610 mm)
Material Plastic; Eco Solution Q® Nylon
View Details