Patcraft Commercial Carpet Curator Ultraloc® Pattern Carpet I0145

Description
Collection Name: The Archive Construction: Pattern Loop Density: 7358 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.137 Gauge: 1/10 Green Label Plus Certification Number: Certified GLP2271 NBS Smoke: Less than 450 Pattern Repeat: 3/4"W X 2"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 12.5 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 28 oz. Weight Density: 206,024 Secondary Backing: Ultraloc® Pattern
Datasheet
Description
Collection Name: The Archive Construction: Pattern Loop Density: 7358 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.137 Gauge: 1/10 Green Label Plus Certification Number: Certified GLP2271 NBS Smoke: Less than 450 Pattern Repeat: 3/4"W X 2"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 12.5 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 28 oz. Weight Density: 206,024 Secondary Backing: Ultraloc® Pattern
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curator Ultraloc® Pattern Carpet - I0145 - Patcraft Commercial Carpet
Dalton, GA, USA
Curator Ultraloc® Pattern Carpet
I0145
Curator Ultraloc® Pattern Carpet I0145
Collection Name: The Archive Construction: Pattern Loop Density: 7358 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.137 Gauge: 1/10 Green Label Plus Certification Number: Certified GLP2271 NBS Smoke: Less than 450 Pattern Repeat: 3/4"W X 2"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 12.5 Tufted Pile Height: 3/32" low - 7/32" high Tufted Yarn Weight: 28 oz. Weight Density: 206,024 Secondary Backing: Ultraloc® Pattern

Collection Name: The Archive
Construction: Pattern Loop
Density: 7358
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.137
Gauge: 1/10
Green Label Plus Certification Number: Certified GLP2271
NBS Smoke: Less than 450
Pattern Repeat: 3/4"W X 2"L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 12.5
Tufted Pile Height: 3/32" low - 7/32" high
Tufted Yarn Weight: 28 oz.
Weight Density: 206,024
Secondary Backing: Ultraloc® Pattern

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0145
Product Name Curator Ultraloc® Pattern Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
 - Diamond Tread Pattern Garage Flooring - American Floor Mats
Specs
Type Vinyl Sheet
Material Plastic
View Details
Up Front ClassicBac® Carpet - Z6411 - Patcraft Commercial Carpet
Patcraft Commercial Carpet
Specs
Type Carpet
Width 144 inch (3658 mm)
Material Plastic; Solution Q Nylon
View Details
Superpanel Deck and Wall Panel Profiles - PA004, CT066, CP150 - Creative Composites Group
Specs
Type Pultruded Fiberglass
Material Fiberglass
View Details