Collection Name: None
Construction: Level Loop
Density: 7529
Dye Method: 100% Piece Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.153
Gauge: 1/10
Green Label Plus Certification Number: Certified GLP4675
NBS Smoke: Less than 450
Pattern Repeat: none
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: DuraTech
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 10.0
Tufted Pile Height: 8/32"
Tufted Yarn Weight: 32 oz.
Weight Density: 240,928
Secondary Backing: Ultraloc® Pattern
| Patcraft Commercial Carpet | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | I0132 |
| Product Name | Cloisonne II Ultraloc® Pattern Carpet |
| Type | Carpet |