Collection Name: Foot In The Door
Construction: RIBBED
Density: 9692
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.130
Gauge: 0
Green Label Plus Certification Number: Certified GLP0520
NBS Smoke: Less than 450
Pattern Repeat: None
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 0.0
Tufted Pile Height: 1/32"
Tufted Yarn Weight: 35 Oz.
Weight Density: 339,220
Secondary Backing: EcoWorx® Tile
| Patcraft Commercial Carpet | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | I0117 |
| Product Name | Don't Run Modular Carpet |
| Type | Carpet |