Patcraft Commercial Carpet Best Foot Forward Ultraloc® Pattern Carpet I0104

Description
Collection Name: None Construction: Pattern Loop Density: 7866 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.119 Gauge: 5/64 Green Label Plus Certification Number: Certified GLP2271 NBS Smoke: Less than 450 Pattern Repeat: 5/8"W X 1 1/4"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 4/32" low - 6/32" high Tufted Yarn Weight: 26 oz. Weight Density: 204,516 Secondary Backing: Ultraloc® Pattern
Datasheet
Description
Collection Name: None Construction: Pattern Loop Density: 7866 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.119 Gauge: 5/64 Green Label Plus Certification Number: Certified GLP2271 NBS Smoke: Less than 450 Pattern Repeat: 5/8"W X 1 1/4"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 4/32" low - 6/32" high Tufted Yarn Weight: 26 oz. Weight Density: 204,516 Secondary Backing: Ultraloc® Pattern
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Best Foot Forward Ultraloc® Pattern Carpet - I0104 - Patcraft Commercial Carpet
Dalton, GA, USA
Best Foot Forward Ultraloc® Pattern Carpet
I0104
Best Foot Forward Ultraloc® Pattern Carpet I0104
Collection Name: None Construction: Pattern Loop Density: 7866 Dye Method: 100% Solution Dyed Electrostatic Propensity: Less than 3.5 kV Finished Pile Thickness: 0.119 Gauge: 5/64 Green Label Plus Certification Number: Certified GLP2271 NBS Smoke: Less than 450 Pattern Repeat: 5/8"W X 1 1/4"L Primary Backing: woven synthetic Product Type: Broadloom Protective Treatments: SSP® Shaw Soil Protection Radiant Panel: Class I Recyclability: 100% recyclable Shaw Closed Looped Recycling: 100.0% Stitches Per Inch: 10.0 Tufted Pile Height: 4/32" low - 6/32" high Tufted Yarn Weight: 26 oz. Weight Density: 204,516 Secondary Backing: Ultraloc® Pattern

Collection Name: None
Construction: Pattern Loop
Density: 7866
Dye Method: 100% Solution Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.119
Gauge: 5/64
Green Label Plus Certification Number: Certified GLP2271
NBS Smoke: Less than 450
Pattern Repeat: 5/8"W X 1 1/4"L
Primary Backing: woven synthetic
Product Type: Broadloom
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 10.0
Tufted Pile Height: 4/32" low - 6/32" high
Tufted Yarn Weight: 26 oz.
Weight Density: 204,516
Secondary Backing: Ultraloc® Pattern

Supplier's Site Datasheet

Technical Specifications

  Patcraft Commercial Carpet
Product Category Flooring (industrial)
Product Number I0104
Product Name Best Foot Forward Ultraloc® Pattern Carpet
Type Carpet
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Vinyl Flooring Product, Spacia Pale Cherry - SS5W2525 - Amtico International, Inc.
Specs
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Warm; Tick Finish
View Details
Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 24 inch (610 mm)
Width 48 inch (1219 mm)
View Details
Anti-Slip Walkway Covers - 1mm FRP - Safeguard Technology, Inc.
Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details