Collection Name: None
Construction: Pattern Loop
Density: 8262
Dye Method: 79% Solution Dyed / 21% Yarn Dyed
Electrostatic Propensity: Less than 3.5 kV
Finished Pile Thickness: 0.122
Gauge: 1/10
Green Label Plus Certification Number: Certified GLP9968
NBS Smoke: Less than 450
Pattern Repeat: None
Primary Backing: non-woven synthetic
Product Type: Modular
Protective Treatments: SSP® Shaw Soil Protection
Radiant Panel: Class I
Recyclability: 100% recyclable
Shaw Closed Looped Recycling: 100.0%
Stitches Per Inch: 9.0
Tufted Pile Height: 5/32"
Tufted Yarn Weight: 28 oz.
Weight Density: 231,336
Secondary Backing: EcoWorx® Tile
| Patcraft Commercial Carpet | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | I0076 |
| Product Name | Twist And Shout Modular Carpet |
| Type | Carpet |