parvalux by maxon SD21 230V 2800 RPM 1 PHASE 50Hz – S Box 30:1 Bronze 2123050S30B

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD21 230V 2800 RPM 1 PHASE 50Hz – S Box 30:1 Bronze - 2123050S30B - parvalux by maxon
Taunton, MA, United States
SD21 230V 2800 RPM 1 PHASE 50Hz – S Box 30:1 Bronze
2123050S30B
SD21 230V 2800 RPM 1 PHASE 50Hz – S Box 30:1 Bronze 2123050S30B
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 2123050S30B
Product Name SD21 230V 2800 RPM 1 PHASE 50Hz – S Box 30:1 Bronze
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.0268 HP
Continuous Current 0.3400 amps
Continuous Torque 10.6 In-lbs (12.24 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD28 230V 3400 RPM 3 PHASE 60Hz – GB28 30:1 Bronze - 28230360G2830 - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.1340 HP
View Details
SD8 Range - SD8 - parvalux by maxon
parvalux by maxon
Specs
AC Construction Induction
Phase Single-phase
Output Power 0.0469 to 0.0804 HP
View Details
SD29 115V 3400 RPM 1 PHASE 60Hz – GB28 30:1 Bronze - 29115160G2830 - parvalux by maxon
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details
SD18 115V 3400 RPM 1 PHASE 60Hz - 183.416 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details