parvalux by maxon PM7 Range PM7

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM7 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 15 Watts. It is rated for nominal continuous torque up to 0.05 Nm (S1) and maximum intermittent torque up to 0.08 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM7 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 15 Watts. It is rated for nominal continuous torque up to 0.05 Nm (S1) and maximum intermittent torque up to 0.08 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM7 Range - PM7 - parvalux by maxon
Taunton, MA, United States
PM7 Range
PM7
PM7 Range PM7
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM7 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 15 Watts. It is rated for nominal continuous torque up to 0.05 Nm (S1) and maximum intermittent torque up to 0.08 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM7 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 15 Watts. It is rated for nominal continuous torque up to 0.05 Nm (S1) and maximum intermittent torque up to 0.08 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number PM7
Product Name PM7 Range
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 3.96 to 13.31 in-oz/amp (28 to 94 mN-m/amp)
Output Power 0.0201 HP
Continuous Current 0.6200 to 2.11 amps
Unlock Full Specs
to access all available technical data

Similar Products

BRx70-40 12V 3000RPM – GB12 15:1 Bronze - 781092-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PM7 12V 3000 RPM – S Box 70:1 Bronze - 712S70B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PBL60-70 24V 4000 RPM – GB28 15:1 Bronze - 776620-735904 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.2801 HP
View Details
BRx70-60 12V 3000RPM – GB12 15:1 Bronze - 781095-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details