parvalux by maxon EPM50-63 12V 3000 RPM – GB12 12.5:1 Bronze 5063121212B

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux EPM50-63 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite gears, allows for a nominal continuous output torque of up to 18.0 Nm (S1) and maximum intermittent torque of up to 29.0 Nm (S3). Contact our sales team today to discuss the additional options available with this unit, including brakes, encoders, output shaft customisation, etc.
Request a Quote
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux EPM50-63 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite gears, allows for a nominal continuous output torque of up to 18.0 Nm (S1) and maximum intermittent torque of up to 29.0 Nm (S3). Contact our sales team today to discuss the additional options available with this unit, including brakes, encoders, output shaft customisation, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPM50-63 is a permanent magnet DC motor with a 73 mm frame and 63 mm stack length, designed for applications requiring continuous torque up to 0.48 Nm at 3000 rpm. It operates at nominal voltages of 12 V, 24 V, 40 V, or 48 V, with a nominal current of 18.0 A at 12 V and a stall torque of 2.3 Nm. The motor has an IP44 protection rating, Class F insulation, and reversible operation. Rotor inertia is 2.48 × 10⁻⁴ kgcm², and maximum efficiency reaches 80%. When paired with the GB12 gearbox, the assembly achieves a gear ratio of 12.5:1, extending output torque capability while maintaining the motor's base dimensions and performance characteristics. The unit weighs 2.15 kg and is enclosed.

Datasheet Summary
Powered by GS/AI

The EPM50-63 is a permanent magnet DC motor with a 73 mm frame and 63 mm stack length, designed for applications requiring continuous torque up to 0.48 Nm at 3000 rpm. It operates at nominal voltages of 12 V, 24 V, 40 V, or 48 V, with a nominal current of 18.0 A at 12 V and a stall torque of 2.3 Nm. The motor has an IP44 protection rating, Class F insulation, and reversible operation. Rotor inertia is 2.48 × 10⁻⁴ kgcm², and maximum efficiency reaches 80%. When paired with the GB12 gearbox, the assembly achieves a gear ratio of 12.5:1, extending output torque capability while maintaining the motor's base dimensions and performance characteristics. The unit weighs 2.15 kg and is enclosed.

Suppliers

Company
Product
Description
Supplier Links
EPM50-63 12V 3000 RPM – GB12 12.5:1 Bronze - 5063121212B - parvalux by maxon
Taunton, MA, United States
EPM50-63 12V 3000 RPM – GB12 12.5:1 Bronze
5063121212B
EPM50-63 12V 3000 RPM – GB12 12.5:1 Bronze 5063121212B
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux EPM50-63 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite gears, allows for a nominal continuous output torque of up to 18.0 Nm (S1) and maximum intermittent torque of up to 29.0 Nm (S3). Contact our sales team today to discuss the additional options available with this unit, including brakes, encoders, output shaft customisation, etc.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux EPM50-63 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite gears, allows for a nominal continuous output torque of up to 18.0 Nm (S1) and maximum intermittent torque of up to 29.0 Nm (S3). Contact our sales team today to discuss the additional options available with this unit, including brakes, encoders, output shaft customisation, etc.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 5063121212B
Product Name EPM50-63 12V 3000 RPM – GB12 12.5:1 Bronze
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Output Power 0.2024 HP
Continuous Current 18 amps
Unlock Full Specs
to access all available technical data

Similar Products

PBL60-70 48V 3000 RPM - 776621 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 48V
Torque Constant 16.99 in-oz/amp (120 mN-m/amp)
View Details
BLx60 Range - BLx60 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brushless
Torque Constant 3.54 to 18.41 in-oz/amp (25 to 130 mN-m/amp)
Output Power 0.1474 to 0.1970 HP
View Details
PBL60-70 24V 3000 RPM - 776620 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Torque Constant 8.5 in-oz/amp (60 mN-m/amp)
View Details
EPM50-50 12V 3000 RPM – GB12 75:1 Bronze - 5050121275B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details