parvalux by maxon L Box 60:1 Bronze L60B

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The L Box 60:1 with bronze gears produces 22 Nm of intermittent torque (S2 – 15 minutes) and offers efficiencies of up to 45%. Contact our team today to find out more.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The L Box 60:1 with bronze gears produces 22 Nm of intermittent torque (S2 – 15 minutes) and offers efficiencies of up to 45%. Contact our team today to find out more.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
L Box 60:1 Bronze - L60B - parvalux by maxon
Taunton, MA, United States
L Box 60:1 Bronze
L60B
L Box 60:1 Bronze L60B
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The L Box 60:1 with bronze gears produces 22 Nm of intermittent torque (S2 – 15 minutes) and offers efficiencies of up to 45%. Contact our team today to find out more.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The L Box 60:1 with bronze gears produces 22 Nm of intermittent torque (S2 – 15 minutes) and offers efficiencies of up to 45%. Contact our team today to find out more.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number L60B
Product Name L Box 60:1 Bronze
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 168 In-lbs (194 kg-cm)
Backlash 10 to 25 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB36 6:1 Spur / 4:1 Worm Composite - GB36-6S4W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
View Details
MIW 1350:1 Bronze - MIW-1350B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
MIW 36:1 Bronze - MIW-36B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details
S Box 30:1 Bronze - S30B - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 39.82 In-lbs (45.92 kg-cm)
View Details