parvalux by maxon GB65 120:1 Steel / Bronze GB65-120SB

Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The GB65 120:1 gearbox offers an output of 120 Nm of torque continuously and 300 Nm of torque intermittently (S2 – 15 minutes) making it the perfect solution for high-torque applications. Utilising steel and bronze gears, it offers efficiencies of up to 60%, and can be paired with BLDC and PMDC motors. For more information or to place an order with Parvalux, please speak to our expert team of sales engineers.
Request a Quote
Description
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The GB65 120:1 gearbox offers an output of 120 Nm of torque continuously and 300 Nm of torque intermittently (S2 – 15 minutes) making it the perfect solution for high-torque applications. Utilising steel and bronze gears, it offers efficiencies of up to 60%, and can be paired with BLDC and PMDC motors. For more information or to place an order with Parvalux, please speak to our expert team of sales engineers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
GB65 120:1 Steel / Bronze - GB65-120SB - parvalux by maxon
Taunton, MA, United States
GB65 120:1 Steel / Bronze
GB65-120SB
GB65 120:1 Steel / Bronze GB65-120SB
Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options. The GB65 120:1 gearbox offers an output of 120 Nm of torque continuously and 300 Nm of torque intermittently (S2 – 15 minutes) making it the perfect solution for high-torque applications. Utilising steel and bronze gears, it offers efficiencies of up to 60%, and can be paired with BLDC and PMDC motors. For more information or to place an order with Parvalux, please speak to our expert team of sales engineers.

Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear material options.

The GB65 120:1 gearbox offers an output of 120 Nm of torque continuously and 300 Nm of torque intermittently (S2 – 15 minutes) making it the perfect solution for high-torque applications. Utilising steel and bronze gears, it offers efficiencies of up to 60%, and can be paired with BLDC and PMDC motors. For more information or to place an order with Parvalux, please speak to our expert team of sales engineers.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category Gearboxes and Gearheads
Product Number GB65-120SB
Product Name GB65 120:1 Steel / Bronze
Gearing Worm
Gear Ratio 120 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
Backlash 35 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB58 15:1 Composite - 5815C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 15 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
View Details
GB80 20:1 - GB8020 - parvalux by maxon
parvalux by maxon
Specs
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
S Box 30:1 Composite - S30C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
View Details
MIW 16:1 Composite - MIW-16C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
View Details