parvalux by maxon EPM63-75 24V 3000 RPM E6375-3K24

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM63-75 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 283 Watts. It is rated for continuous torque up to 0.90 Nm (S1) and maximum intermittent torque up to 1.5 Nm (S2 – 15 mins). It offers up to 80% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM63-75 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 283 Watts. It is rated for continuous torque up to 0.90 Nm (S1) and maximum intermittent torque up to 1.5 Nm (S2 – 15 mins). It offers up to 80% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPM63-75 24V 3000 RPM - E6375-3K24 - parvalux by maxon
Taunton, MA, United States
EPM63-75 24V 3000 RPM
E6375-3K24
EPM63-75 24V 3000 RPM E6375-3K24
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM63-75 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 283 Watts. It is rated for continuous torque up to 0.90 Nm (S1) and maximum intermittent torque up to 1.5 Nm (S2 – 15 mins). It offers up to 80% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux EPM63-75 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 283 Watts. It is rated for continuous torque up to 0.90 Nm (S1) and maximum intermittent torque up to 1.5 Nm (S2 – 15 mins). It offers up to 80% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number E6375-3K24
Product Name EPM63-75 24V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
Torque Constant 8.64 in-oz/amp (61 mN-m/amp)
Output Power 0.3793 HP
Unlock Full Specs
to access all available technical data

Similar Products

PM7 48V 3000 RPM – S Box 70:1 Bronze - 748S70B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
EPM50-63 12V 3000 RPM – GB12 75:1 Bronze - 5063121275B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
BRx90-50 12V 3000RPM – GB12 15:1 Bronze - 781102-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
BRx90-75 48V 3000RPM – GB9 15:1 Composite - 781108-735894 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details