parvalux by maxon EPM63-75 12V 3000 RPM E6375-3K12

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM63-75 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 283 Watts. It is rated for continuous torque up to 0.90 Nm (S1) and maximum intermittent torque up to 1.5 Nm (S2 – 15 mins). It offers up to 80% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM63-75 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 283 Watts. It is rated for continuous torque up to 0.90 Nm (S1) and maximum intermittent torque up to 1.5 Nm (S2 – 15 mins). It offers up to 80% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPM63-75 is a permanent magnet DC motor with a 90 mm frame and 75 mm stack length, designed for applications requiring continuous torque up to 0.9 Nm and intermittent torque up to 1.5 Nm. The E6375-3K12 variant operates at 12 V nominal voltage, delivers 283 W nominal power, and runs at 3000 rpm under nominal load with a no-load speed of 3564 rpm. It has a nominal continuous current of 25.8 A, stall torque of 5.5 Nm, and maximum efficiency of 67%. The motor has a 4-pole design, IP44 protection, Class F insulation, and weighs 4.0 kg. It is reversible and compatible with Parvalux gearboxes and encoders.

Datasheet Summary
Powered by GS/AI

The EPM63-75 is a permanent magnet DC motor with a 90 mm frame and 75 mm stack length, designed for applications requiring continuous torque up to 0.9 Nm and intermittent torque up to 1.5 Nm. The E6375-3K12 variant operates at 12 V nominal voltage, delivers 283 W nominal power, and runs at 3000 rpm under nominal load with a no-load speed of 3564 rpm. It has a nominal continuous current of 25.8 A, stall torque of 5.5 Nm, and maximum efficiency of 67%. The motor has a 4-pole design, IP44 protection, Class F insulation, and weighs 4.0 kg. It is reversible and compatible with Parvalux gearboxes and encoders.

Suppliers

Company
Product
Description
Supplier Links
EPM63-75 12V 3000 RPM - E6375-3K12 - parvalux by maxon
Taunton, MA, United States
EPM63-75 12V 3000 RPM
E6375-3K12
EPM63-75 12V 3000 RPM E6375-3K12
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM63-75 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 283 Watts. It is rated for continuous torque up to 0.90 Nm (S1) and maximum intermittent torque up to 1.5 Nm (S2 – 15 mins). It offers up to 80% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux EPM63-75 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V ? 48V DC and output power up to 283 Watts. It is rated for continuous torque up to 0.90 Nm (S1) and maximum intermittent torque up to 1.5 Nm (S2 – 15 mins). It offers up to 80% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number E6375-3K12
Product Name EPM63-75 12V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Torque Constant 4.39 in-oz/amp (31 mN-m/amp)
Output Power 0.3793 HP
Unlock Full Specs
to access all available technical data

Similar Products

PM70-125 24V - 7012524 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
BRx70-60 12V 3000RPM – GB12 15:1 Bronze - 781095-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
SD1 Shunt 12V 2000 rpm - 11210SH - parvalux by maxon
Specs
DC Construction Shunt Wound; Series Wound
Standard DC Voltage 12V
Output Power 0.0134 HP
View Details
BRx70-40 12V 3000RPM – GB12 15:1 Bronze - 781092-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details