parvalux by maxon PM10 220V 3000 RPM 775326

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM10 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 45 Watts. It is rated for nominal continuous torque up to 0.14 Nm (S1) and maximum intermittent torque up to 0.2 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM10 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 45 Watts. It is rated for nominal continuous torque up to 0.14 Nm (S1) and maximum intermittent torque up to 0.2 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Parvalux PM10 motor, part number 775326, is a 220 V DC permanent magnet motor with a 66 mm frame and 26 mm stack length, designed for continuous operation at 3000 rpm with a nominal torque of 0.14 Nm. It delivers a nominal power of 45 W, draws a continuous current of 0.30 A, and has a stall torque of 0.8 Nm with a stall current of 1.5 A. Maximum efficiency is 69%, terminal resistance is 116.0 Ω, and rotor inertia is 944 gcm². The motor is enclosed with an IP54 rating, Class F insulation, and is reversible. Weight is 1.1 kg.

Datasheet Summary
Powered by GS/AI

The Parvalux PM10 motor, part number 775326, is a 220 V DC permanent magnet motor with a 66 mm frame and 26 mm stack length, designed for continuous operation at 3000 rpm with a nominal torque of 0.14 Nm. It delivers a nominal power of 45 W, draws a continuous current of 0.30 A, and has a stall torque of 0.8 Nm with a stall current of 1.5 A. Maximum efficiency is 69%, terminal resistance is 116.0 Ω, and rotor inertia is 944 gcm². The motor is enclosed with an IP54 rating, Class F insulation, and is reversible. Weight is 1.1 kg.

Suppliers

Company
Product
Description
Supplier Links
PM10 220V 3000 RPM - 775326 - parvalux by maxon
Taunton, MA, United States
PM10 220V 3000 RPM
775326
PM10 220V 3000 RPM 775326
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM10 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 45 Watts. It is rated for nominal continuous torque up to 0.14 Nm (S1) and maximum intermittent torque up to 0.2 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM10 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 45 Watts. It is rated for nominal continuous torque up to 0.14 Nm (S1) and maximum intermittent torque up to 0.2 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775326
Product Name PM10 220V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 76.46 in-oz/amp (540 mN-m/amp)
Output Power 0.0603 HP
Continuous Current 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PM8 48V 3000 RPM – S Box 4:1 Bronze - 848S4B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PBL42-15 48V 4000 RPM - 776615 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 48V
Torque Constant 9.91 in-oz/amp (70 mN-m/amp)
View Details
PM7 12V 3000 RPM – S Box 30:1 Composite - 712S30C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
SD1 Shunt 12V 2000 rpm - 11210SH - parvalux by maxon
Specs
DC Construction Shunt Wound; Series Wound
Standard DC Voltage 12V
Output Power 0.0134 HP
View Details