parvalux by maxon BRx90-50 24V 3000RPM – GB12 30:1 Bronze 781103-735901

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-50-GB12 is part of our modular range, with this particular combination utlising a 24V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 22.8 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-50-GB12 is part of our modular range, with this particular combination utlising a 24V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 22.8 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BRx90-50 is a 50 mm stack, 90 mm frame PMDC motor designed for continuous torque applications. The 781103 variant operates at 24 V nominal voltage with a nominal speed of 3000 rpm, delivering 0.67 Nm continuous torque and 1.17 Nm intermittent torque (S2 - 15 minutes). It features a terminal resistance of 0.294 Ω, stall torque of 5.61 Nm, and maximum efficiency of 81%. The motor has an IP54 rating, Class F insulation, and weighs 3.60 kg. When paired with the GB12 gearbox, the assembly provides a 30:1 reduction ratio, increasing output torque while reducing speed. The motor is reversible and enclosed. Rotor inertia is 6.57 × 10⁻⁴ kgcm². This product is built to EN60034-1:2010 performance tolerances.

Datasheet Summary
Powered by GS/AI

The BRx90-50 is a 50 mm stack, 90 mm frame PMDC motor designed for continuous torque applications. The 781103 variant operates at 24 V nominal voltage with a nominal speed of 3000 rpm, delivering 0.67 Nm continuous torque and 1.17 Nm intermittent torque (S2 - 15 minutes). It features a terminal resistance of 0.294 Ω, stall torque of 5.61 Nm, and maximum efficiency of 81%. The motor has an IP54 rating, Class F insulation, and weighs 3.60 kg. When paired with the GB12 gearbox, the assembly provides a 30:1 reduction ratio, increasing output torque while reducing speed. The motor is reversible and enclosed. Rotor inertia is 6.57 × 10⁻⁴ kgcm². This product is built to EN60034-1:2010 performance tolerances.

Suppliers

Company
Product
Description
Supplier Links
BRx90-50 24V 3000RPM – GB12 30:1 Bronze - 781103-735901 - parvalux by maxon
Taunton, MA, United States
BRx90-50 24V 3000RPM – GB12 30:1 Bronze
781103-735901
BRx90-50 24V 3000RPM – GB12 30:1 Bronze 781103-735901
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux BRx90-50-GB12 is part of our modular range, with this particular combination utlising a 24V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 22.8 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux BRx90-50-GB12 is part of our modular range, with this particular combination utlising a 24V, 3000 RPM DC motor and a composite gear, 30:1 ratio right-ange gearbox. The pairing of this motor and gearbox offers 100 rpm and up to 22.8 Nm of torque in intermittent operation (S2 – 15 minutes). As part of the modular range, you can also add accessories such as brakes, encoders, and shaft extension kits to fine tune your combination to perfectly meet the requirements of your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 781103-735901
Product Name BRx90-50 24V 3000RPM – GB12 30:1 Bronze
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
Output Power 0.2814 HP
Continuous Torque 86.7 In-lbs (100 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

EPM63-75 40V 3000 RPM - E6375-3K40 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
View Details
PM10 Range - PM10 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 8.78 to 76.46 in-oz/amp (62 to 540 mN-m/amp)
View Details
PM70-125 12V - 7012512 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
EPM63-100 12V 3000 RPM - E6310-3K12 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details