parvalux by maxon PBL70-70 48V 4500 RPM 776622

Description
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL70 is a brushless direct current (BLDC) motor. It is available with a voltage of 48V DC and output power up to 276 Watts. It is rated for nominal continuous torque up to 0.77 Nm (S1) and maximum intermittent torque up to 1.5 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL70 is a brushless direct current (BLDC) motor. It is available with a voltage of 48V DC and output power up to 276 Watts. It is rated for nominal continuous torque up to 0.77 Nm (S1) and maximum intermittent torque up to 1.5 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PBL70-70 is a 48 V DC brushless direct current motor with a 70 mm frame and 70 mm stack length, designed for continuous operation in industrial automation. It delivers a nominal power of 363 W, a nominal speed of 4500 rpm, and a continuous torque of 0.77 Nm at 8.9 A, with a stall torque of 6.9 Nm and maximum intermittent torque of 1.35 Nm over 15 minutes. The motor has an enclosed IP54 housing, Class B insulation, and an 8-pole delta winding. Its maximum efficiency is 84%, with a rotor inertia of 2.39 × 10⁻⁴ kg·cm² and a weight of 2.20 kg. Radial load capacity is 350 N at 15 mm from the flange, with radial and axial end play of 0.025 mm at 450 g. Hall effect angle is 120° electrical.

Datasheet Summary
Powered by GS/AI

The PBL70-70 is a 48 V DC brushless direct current motor with a 70 mm frame and 70 mm stack length, designed for continuous operation in industrial automation. It delivers a nominal power of 363 W, a nominal speed of 4500 rpm, and a continuous torque of 0.77 Nm at 8.9 A, with a stall torque of 6.9 Nm and maximum intermittent torque of 1.35 Nm over 15 minutes. The motor has an enclosed IP54 housing, Class B insulation, and an 8-pole delta winding. Its maximum efficiency is 84%, with a rotor inertia of 2.39 × 10⁻⁴ kg·cm² and a weight of 2.20 kg. Radial load capacity is 350 N at 15 mm from the flange, with radial and axial end play of 0.025 mm at 450 g. Hall effect angle is 120° electrical.

Suppliers

Company
Product
Description
Supplier Links
PBL70-70 48V 4500 RPM - 776622 - parvalux by maxon
Taunton, MA, United States
PBL70-70 48V 4500 RPM
776622
PBL70-70 48V 4500 RPM 776622
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL70 is a brushless direct current (BLDC) motor. It is available with a voltage of 48V DC and output power up to 276 Watts. It is rated for nominal continuous torque up to 0.77 Nm (S1) and maximum intermittent torque up to 1.5 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density.

The Parvalux PBL70 is a brushless direct current (BLDC) motor. It is available with a voltage of 48V DC and output power up to 276 Watts. It is rated for nominal continuous torque up to 0.77 Nm (S1) and maximum intermittent torque up to 1.5 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category Brushless Motors
Product Number 776622
Product Name PBL70-70 48V 4500 RPM
Motor Type DC Motor
Standard DC Voltage 48V
Torque Constant 14.58 in-oz/amp (103 mN-m/amp)
Output Power 0.4865 HP
Continuous Current 8.9 amps
Unlock Full Specs
to access all available technical data