parvalux by maxon PM11 24V 3000 RPM 775329

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM11 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 101 Watts. It is rated for nominal continuous torque up to 0.32 Nm (S1) and maximum intermittent torque up to 0.53 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM11 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 101 Watts. It is rated for nominal continuous torque up to 0.32 Nm (S1) and maximum intermittent torque up to 0.53 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM11 is a permanent magnet DC motor with a 66 mm frame and 44 mm stack length, designed for applications requiring continuous torque up to 0.32 Nm and intermittent torque up to 0.53 Nm. The part number 775329 operates at 24 V DC, delivers a nominal power of 101 W, and runs at 3000 rpm under nominal load with a nominal continuous current of 5.6 A. It has a stall torque of 1.3 Nm and a stall current of 22.0 A, with a maximum efficiency of 81%. The motor features an IP54 enclosure, Class F insulation, and is reversible. Rotor inertia is 1260 gcm², and it has 2 poles. Weight is 1.6 kg.

Datasheet Summary
Powered by GS/AI

The PM11 is a permanent magnet DC motor with a 66 mm frame and 44 mm stack length, designed for applications requiring continuous torque up to 0.32 Nm and intermittent torque up to 0.53 Nm. The part number 775329 operates at 24 V DC, delivers a nominal power of 101 W, and runs at 3000 rpm under nominal load with a nominal continuous current of 5.6 A. It has a stall torque of 1.3 Nm and a stall current of 22.0 A, with a maximum efficiency of 81%. The motor features an IP54 enclosure, Class F insulation, and is reversible. Rotor inertia is 1260 gcm², and it has 2 poles. Weight is 1.6 kg.

Suppliers

Company
Product
Description
Supplier Links
PM11 24V 3000 RPM - 775329 - parvalux by maxon
Taunton, MA, United States
PM11 24V 3000 RPM
775329
PM11 24V 3000 RPM 775329
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM11 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 101 Watts. It is rated for nominal continuous torque up to 0.32 Nm (S1) and maximum intermittent torque up to 0.53 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM11 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 101 Watts. It is rated for nominal continuous torque up to 0.32 Nm (S1) and maximum intermittent torque up to 0.53 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775329
Product Name PM11 24V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
Torque Constant 8.5 in-oz/amp (60 mN-m/amp)
Output Power 0.1354 HP
Unlock Full Specs
to access all available technical data

Similar Products

BRx90-75 12V 3000RPM – GB12 15:1 Bronze - 781106-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
SD11 Series 12V 75W - 111275S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 12V
Output Power 0.1005 HP
View Details
BLx60-40 12V 4000 RPM - 6040124 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 12V
Torque Constant 3.54 in-oz/amp (25 mN-m/amp)
View Details
BRx70-60 24V 3000RPM – GB12 15:1 Bronze - 781096-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details