parvalux by maxon PBL42-15 48V 4000 RPM 776615

Description
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL42 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V – 48V DC and output power up to 77 Watts. It is rated for nominal continuous torque up to 0.1 Nm (S1) and maximum intermittent torque up to 0.15 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL42 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V – 48V DC and output power up to 77 Watts. It is rated for nominal continuous torque up to 0.1 Nm (S1) and maximum intermittent torque up to 0.15 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PBL42-15 is a brushless DC motor with a 42 mm frame and 15 mm stack length, designed for continuous operation in automation and motion control applications. The 776615 variant operates at 48 V DC, delivers a nominal power of 26 W, and runs at 4000 rpm with a nominal continuous torque of 0.063 Nm. It has a nominal continuous current of 1.0 A, a stall torque of 0.21 Nm, and a maximum efficiency of 75%. The motor features an IP54 enclosure, Class B insulation, and a delta winding configuration. Rotor inertia is 3.3 × 10⁻⁶ kg·cm², and the weight is 0.30 kg. Radial load capacity is 130 N at 15 mm from the flange, with radial and axial end play of 0.06 mm at 450 g.

Datasheet Summary
Powered by GS/AI

The PBL42-15 is a brushless DC motor with a 42 mm frame and 15 mm stack length, designed for continuous operation in automation and motion control applications. The 776615 variant operates at 48 V DC, delivers a nominal power of 26 W, and runs at 4000 rpm with a nominal continuous torque of 0.063 Nm. It has a nominal continuous current of 1.0 A, a stall torque of 0.21 Nm, and a maximum efficiency of 75%. The motor features an IP54 enclosure, Class B insulation, and a delta winding configuration. Rotor inertia is 3.3 × 10⁻⁶ kg·cm², and the weight is 0.30 kg. Radial load capacity is 130 N at 15 mm from the flange, with radial and axial end play of 0.06 mm at 450 g.

Suppliers

Company
Product
Description
Supplier Links
PBL42-15 48V 4000 RPM - 776615 - parvalux by maxon
Taunton, MA, United States
PBL42-15 48V 4000 RPM
776615
PBL42-15 48V 4000 RPM 776615
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL42 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V – 48V DC and output power up to 77 Watts. It is rated for nominal continuous torque up to 0.1 Nm (S1) and maximum intermittent torque up to 0.15 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density.

The Parvalux PBL42 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V – 48V DC and output power up to 77 Watts. It is rated for nominal continuous torque up to 0.1 Nm (S1) and maximum intermittent torque up to 0.15 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category Brushless Motors
Product Number 776615
Product Name PBL42-15 48V 4000 RPM
Motor Type DC Motor
Standard DC Voltage 48V
Torque Constant 9.91 in-oz/amp (70 mN-m/amp)
Output Power 0.0348 HP
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data