parvalux by maxon PM10 110V 3000 RPM 775325

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM10 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 45 Watts. It is rated for nominal continuous torque up to 0.14 Nm (S1) and maximum intermittent torque up to 0.2 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM10 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 45 Watts. It is rated for nominal continuous torque up to 0.14 Nm (S1) and maximum intermittent torque up to 0.2 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Parvalux PM10 motor, part number 775325, is a permanent magnet direct current (DC) motor designed for 110V operation with a nominal speed of 3000 RPM. It delivers a nominal power of 45 Watts and a continuous torque of 0.14 Nm under standard operating conditions. The motor features a maximum intermittent torque of 0.20 Nm for short durations and has a stall torque of 0.8 Nm. With a no-load speed of 3707 RPM and a no-load current of 0.07 A, the motor is efficient, achieving a maximum efficiency of 69%. The stall current is rated at 1.5 A, and the motor has a terminal resistance of 23.7 Oc. The PM10 motor has a compact frame size of 66 mm in diameter and a stack length of 26 mm, weighing 1.1 kg. It is rated IP54 for dust and water resistance and operates within an ambient temperature range of up to 40¬8C. The motor is reversible and can be customized for specific applications, including variations in shaft length and diameter.

Datasheet Summary
Powered by GS/AI

The Parvalux PM10 motor, part number 775325, is a permanent magnet direct current (DC) motor designed for 110V operation with a nominal speed of 3000 RPM. It delivers a nominal power of 45 Watts and a continuous torque of 0.14 Nm under standard operating conditions. The motor features a maximum intermittent torque of 0.20 Nm for short durations and has a stall torque of 0.8 Nm. With a no-load speed of 3707 RPM and a no-load current of 0.07 A, the motor is efficient, achieving a maximum efficiency of 69%. The stall current is rated at 1.5 A, and the motor has a terminal resistance of 23.7 Oc. The PM10 motor has a compact frame size of 66 mm in diameter and a stack length of 26 mm, weighing 1.1 kg. It is rated IP54 for dust and water resistance and operates within an ambient temperature range of up to 40¬8C. The motor is reversible and can be customized for specific applications, including variations in shaft length and diameter.

Suppliers

Company
Product
Description
Supplier Links
PM10 110V 3000 RPM - 775325 - parvalux by maxon
Taunton, MA, United States
PM10 110V 3000 RPM
775325
PM10 110V 3000 RPM 775325
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM10 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 45 Watts. It is rated for nominal continuous torque up to 0.14 Nm (S1) and maximum intermittent torque up to 0.2 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM10 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 45 Watts. It is rated for nominal continuous torque up to 0.14 Nm (S1) and maximum intermittent torque up to 0.2 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775325
Product Name PM10 110V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 33.98 in-oz/amp (240 mN-m/amp)
Output Power 0.0603 HP
Continuous Current 0.6400 amps
Unlock Full Specs
to access all available technical data

Similar Products

EPM63-75 40V 3000 RPM - E6375-3K40 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 14.16 in-oz/amp (100 mN-m/amp)
View Details
BLx60-40 24V 3000 RPM - 6040243 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Torque Constant 8.5 in-oz/amp (60 mN-m/amp)
View Details
EPM50-38 12V 3000 RPM – GB12 30:1 Composite - 5038121230C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PM10 40V 3000 RPM - 775323 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 13.03 in-oz/amp (92 mN-m/amp)
View Details