parvalux by maxon PM8 220V 3000 RPM 775300

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM8 is a permanent magnet DC motor with a 56 mm frame and 24 mm stack length, designed for applications requiring compact, enclosed motor solutions. Rated for 220 V DC, it delivers 25 W nominal power at 3000 rpm with a continuous torque of 0.078 Nm and a stall torque of 0.4 Nm. It draws 0.18 A at nominal load and 0.03 A at no load, with a maximum efficiency of 70%. The motor features an IP54 protection rating, Class F insulation, reversible operation, and a rotor inertia of 523 gcm². Weighing 0.6 kg, it is built to EN60034-1:2010 performance tolerances.

Datasheet Summary
Powered by GS/AI

The PM8 is a permanent magnet DC motor with a 56 mm frame and 24 mm stack length, designed for applications requiring compact, enclosed motor solutions. Rated for 220 V DC, it delivers 25 W nominal power at 3000 rpm with a continuous torque of 0.078 Nm and a stall torque of 0.4 Nm. It draws 0.18 A at nominal load and 0.03 A at no load, with a maximum efficiency of 70%. The motor features an IP54 protection rating, Class F insulation, reversible operation, and a rotor inertia of 523 gcm². Weighing 0.6 kg, it is built to EN60034-1:2010 performance tolerances.

Suppliers

Company
Product
Description
Supplier Links
PM8 220V 3000 RPM - 775300 - parvalux by maxon
Taunton, MA, United States
PM8 220V 3000 RPM
775300
PM8 220V 3000 RPM 775300
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM8 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 220V DC and output power up to 25 Watts. It is rated for nominal continuous torque up to 0.08 Nm (S1) and maximum intermittent torque up to 0.11 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775300
Product Name PM8 220V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 73.63 in-oz/amp (520 mN-m/amp)
Output Power 0.0335 HP
Continuous Current 0.1800 amps
Unlock Full Specs
to access all available technical data

Similar Products

PM7 12V 3000 RPM – S Box 30:1 Composite - 712S30C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PM6 - PM6 - parvalux by maxon
parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 3.82 to 77.88 in-oz/amp (27 to 550 mN-m/amp)
View Details
EPM50-25 40V 3000RPM - 5025403 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 11.33 in-oz/amp (80 mN-m/amp)
View Details
EPM50-38 12V 3000 RPM – GB12 30:1 Composite - 5038121230C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details