parvalux by maxon PM50 220V 3000 RPM 775163

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 48v DC and output power up to 151 Watts. It is rated for continuous torque up to 0.48 Nm (S1) and maximum intermittent torque up to 0.80 Nm (S2 – 15min). It offers up to 81% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 48v DC and output power up to 151 Watts. It is rated for continuous torque up to 0.48 Nm (S1) and maximum intermittent torque up to 0.80 Nm (S2 – 15min). It offers up to 81% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Parvalux PM50 is a permanent magnet DC motor designed for applications requiring sustained torque and reliability. This model features a 76 mm frame and 81 mm stack length, operating at 220 V DC with a nominal speed of 3000 rpm and a nominal continuous torque of 0.67 Nm. It delivers a maximum intermittent torque of 1.17 Nm for 15-minute cycles, with a stall torque of 4.8 Nm and a nominal continuous current of 1.3 A. Efficiency peaks at 79%, with a terminal resistance of 25.50 Ω and a rotor inertia of 4600 gcm². The motor is enclosed, rated IP54, and uses Class F insulation. Reversibility is supported, and it has two poles. Weight is 2.9 kg.

Datasheet Summary
Powered by GS/AI

The Parvalux PM50 is a permanent magnet DC motor designed for applications requiring sustained torque and reliability. This model features a 76 mm frame and 81 mm stack length, operating at 220 V DC with a nominal speed of 3000 rpm and a nominal continuous torque of 0.67 Nm. It delivers a maximum intermittent torque of 1.17 Nm for 15-minute cycles, with a stall torque of 4.8 Nm and a nominal continuous current of 1.3 A. Efficiency peaks at 79%, with a terminal resistance of 25.50 Ω and a rotor inertia of 4600 gcm². The motor is enclosed, rated IP54, and uses Class F insulation. Reversibility is supported, and it has two poles. Weight is 2.9 kg.

Suppliers

Company
Product
Description
Supplier Links
PM50 220V 3000 RPM - 775163 - parvalux by maxon
Taunton, MA, United States
PM50 220V 3000 RPM
775163
PM50 220V 3000 RPM 775163
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux EPM50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 48v DC and output power up to 151 Watts. It is rated for continuous torque up to 0.48 Nm (S1) and maximum intermittent torque up to 0.80 Nm (S2 – 15min). It offers up to 81% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux EPM50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 48v DC and output power up to 151 Watts. It is rated for continuous torque up to 0.48 Nm (S1) and maximum intermittent torque up to 0.80 Nm (S2 – 15min). It offers up to 81% efficiency. This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775163
Product Name PM50 220V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 80.71 in-oz/amp (570 mN-m/amp)
Output Power 0.2814 HP
Continuous Current 1.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

PM8 40V 3000 RPM - 775297 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 12.74 in-oz/amp (90 mN-m/amp)
View Details
BRx90-50 12V 3000RPM – GB9 15:1 Composite - 781102-735894 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
EPM50-50 12V 3000RPM - 5050123 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PM10 220V 3000 RPM - 775326 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 76.46 in-oz/amp (540 mN-m/amp)
View Details