parvalux by maxon PM70-146 12V 7014612

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM70-146 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 12 volts and rotates at 3000 rpm. With a stack length of 60 mm and an overall motor length of 146 mm, the motor has an output power of 157 watts and produces 0.5 Nm of continuous torque.
Request a Quote
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM70-146 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 12 volts and rotates at 3000 rpm. With a stack length of 60 mm and an overall motor length of 146 mm, the motor has an output power of 157 watts and produces 0.5 Nm of continuous torque.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PM70-146 is a 12V permanent magnet DC motor with a 70 mm frame diameter and 60 mm stack length, designed for applications requiring continuous torque of 0.5 Nm at 3000 rpm and 157 W nominal power. It features an IP54-rated enclosed enclosure, Class F insulation, and reversible operation. The motor weighs 2.25 kg and has a radial load capacity of 200 N at 15 mm from the flange. It operates with a no-load speed of 3970 rpm and a stall torque of 1.8 Nm at 70.7 A. The terminal resistance is 0.10 Ω, and maximum efficiency is 72%.

Datasheet Summary
Powered by GS/AI

The PM70-146 is a 12V permanent magnet DC motor with a 70 mm frame diameter and 60 mm stack length, designed for applications requiring continuous torque of 0.5 Nm at 3000 rpm and 157 W nominal power. It features an IP54-rated enclosed enclosure, Class F insulation, and reversible operation. The motor weighs 2.25 kg and has a radial load capacity of 200 N at 15 mm from the flange. It operates with a no-load speed of 3970 rpm and a stall torque of 1.8 Nm at 70.7 A. The terminal resistance is 0.10 Ω, and maximum efficiency is 72%.

Suppliers

Company
Product
Description
Supplier Links
PM70-146 12V - 7014612 - parvalux by maxon
Taunton, MA, United States
PM70-146 12V
7014612
PM70-146 12V 7014612
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm Motor Design The 2-pole bi-directional PM70-146 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 12 volts and rotates at 3000 rpm. With a stack length of 60 mm and an overall motor length of 146 mm, the motor has an output power of 157 watts and produces 0.5 Nm of continuous torque.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

Motor Design The 2-pole bi-directional PM70-146 is enclosed and sealed to IP54, protecting it from dust particles and water spray. Built-to-class F insulation means it can operate in extreme temperatures. This motor operates at 12 volts and rotates at 3000 rpm. With a stack length of 60 mm and an overall motor length of 146 mm, the motor has an output power of 157 watts and produces 0.5 Nm of continuous torque.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 7014612
Product Name PM70-146 12V
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Torque Constant 3.68 in-oz/amp (26 mN-m/amp)
Output Power 0.2104 HP
Unlock Full Specs
to access all available technical data

Similar Products

PBL60-50 24V 3000 RPM – GB28 60:1 Bronze - 6050242860B - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.1394 HP
View Details
PM8 48V 3000 RPM – S Box 30:1 Composite - 848S30C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
EPM50-50 48V 3000 RPM – GB12 75:1 Bronze - 5050481275B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
PBL60-50 24V 3000 RPM - 776618 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Torque Constant 9.91 in-oz/amp (70 mN-m/amp)
View Details