parvalux by maxon PM60 40V 3000 RPM 775168

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM60 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 273 Watts. It is rated for nominal continuous torque up to 0.87 Nm (S1) and maximum intermittent torque up to 1.15 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM60 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 273 Watts. It is rated for nominal continuous torque up to 0.87 Nm (S1) and maximum intermittent torque up to 1.15 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PM60 40V 3000 RPM - 775168 - parvalux by maxon
Taunton, MA, United States
PM60 40V 3000 RPM
775168
PM60 40V 3000 RPM 775168
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux PM60 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 273 Watts. It is rated for nominal continuous torque up to 0.87 Nm (S1) and maximum intermittent torque up to 1.15 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

The Parvalux PM60 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12v – 220v DC and output power up to 273 Watts. It is rated for nominal continuous torque up to 0.87 Nm (S1) and maximum intermittent torque up to 1.15 Nm (S2-15min). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 775168
Product Name PM60 40V 3000 RPM
Commutation Brush
DC Construction Permanent Magnet
Torque Constant 13.88 in-oz/amp (98 mN-m/amp)
Output Power 0.3659 HP
Continuous Current 9.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

EPM50-50 12V 3000 RPM – GB12 12.5:1 Composite - 5050121212C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
EPM50-63 12V 3000 RPM – GB12 12.5:1 Composite - 5063121212C - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PM7 48V 3000 RPM – S Box 70:1 Bronze - 748S70B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
SD1 Shunt 12V 2500 rpm - 11215SH - parvalux by maxon
Specs
DC Construction Shunt Wound; Series Wound
Standard DC Voltage 12V
Output Power 0.0201 HP
View Details