parvalux by maxon EPM50-63 48V 3000RPM 5063483

Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm
Request a Quote Datasheet
Description
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EPM50-63 48V 3000RPM - 5063483 - parvalux by maxon
Taunton, MA, United States
EPM50-63 48V 3000RPM
5063483
EPM50-63 48V 3000RPM 5063483
Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm

Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution.
• Speed: 1000 - 5000 RPM
• Power: Up to 600 Watts
• Continuous torque: 0.038 - 1.2 Nm

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 5063483
Product Name EPM50-63 48V 3000RPM
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
Torque Constant 18.41 in-oz/amp (130 mN-m/amp)
Output Power 0.2024 HP
Unlock Full Specs
to access all available technical data

Similar Products

BLx60-40 24V 3000 RPM - 6040243 - parvalux by maxon
Specs
Commutation Brushless
Standard DC Voltage 24V
Torque Constant 8.5 in-oz/amp (60 mN-m/amp)
View Details
EPM50-63 12V 3000 RPM – GB12 30:1 Bronze - 5063121230B - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
EPM63-75 Fan Cooled 24V 3000 RPM - V6375-3K24 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details
PM9 48V 3000 RPM - 775305 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details