parvalux by maxon PBL60-70 48V 3000 RPM 776621

Description
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V – 48V DC and output power up to 209 Watts. It is rated for nominal continuous torque up to 0.50 Nm (S1) and maximum intermittent torque up to 0.88 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet
Description
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V – 48V DC and output power up to 209 Watts. It is rated for nominal continuous torque up to 0.50 Nm (S1) and maximum intermittent torque up to 0.88 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PBL60-70 48V 3000 RPM - 776621 - parvalux by maxon
Taunton, MA, United States
PBL60-70 48V 3000 RPM
776621
PBL60-70 48V 3000 RPM 776621
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V – 48V DC and output power up to 209 Watts. It is rated for nominal continuous torque up to 0.50 Nm (S1) and maximum intermittent torque up to 0.88 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density.

The Parvalux PBL60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V – 48V DC and output power up to 209 Watts. It is rated for nominal continuous torque up to 0.50 Nm (S1) and maximum intermittent torque up to 0.88 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category Brushless Motors
Product Number 776621
Product Name PBL60-70 48V 3000 RPM
Motor Type DC Motor
Standard DC Voltage 48V
Torque Constant 16.99 in-oz/amp (120 mN-m/amp)
Output Power 0.2104 HP
Continuous Current 4.6 amps
Unlock Full Specs
to access all available technical data