parvalux by maxon EPM50-50 12V 3000 RPM – GB12 30:1 Bronze 5050121230B

Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux EPM50-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite gears, allows for a nominal continuous output torque of up to 11.3 Nm (S1) and maximum intermittent torque of up to 18.8 Nm (S3). Contact our sales team today to discuss the additional options available with this unit, including brakes, encoders, output shaft customisation, etc.
Request a Quote
Description
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux EPM50-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite gears, allows for a nominal continuous output torque of up to 11.3 Nm (S1) and maximum intermittent torque of up to 18.8 Nm (S3). Contact our sales team today to discuss the additional options available with this unit, including brakes, encoders, output shaft customisation, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EPM50-50 is a permanent magnet DC motor with a 73 mm frame and 50 mm stack length, designed for applications requiring continuous torque up to 0.39 Nm at 3000 rpm. It operates at nominal voltages of 12 V, 24 V, 40 V, or 48 V, with the 12 V variant delivering a nominal current of 14.3 A and a stall torque of 2.3 Nm. The motor has an IP44 protection rating, Class F insulation, and is reversible. When paired with the GB12 gearbox, the assembly provides a nominal continuous output torque of up to 11.3 Nm and a maximum intermittent torque of 18.8 Nm, with a 30:1 gear ratio. The rotor inertia is 2.28 × 10⁻⁴ kgcm², and the weight is 2.05 kg. The motor meets EN60034-1:2010 performance tolerances.

Datasheet Summary
Powered by GS/AI

The EPM50-50 is a permanent magnet DC motor with a 73 mm frame and 50 mm stack length, designed for applications requiring continuous torque up to 0.39 Nm at 3000 rpm. It operates at nominal voltages of 12 V, 24 V, 40 V, or 48 V, with the 12 V variant delivering a nominal current of 14.3 A and a stall torque of 2.3 Nm. The motor has an IP44 protection rating, Class F insulation, and is reversible. When paired with the GB12 gearbox, the assembly provides a nominal continuous output torque of up to 11.3 Nm and a maximum intermittent torque of 18.8 Nm, with a 30:1 gear ratio. The rotor inertia is 2.28 × 10⁻⁴ kgcm², and the weight is 2.05 kg. The motor meets EN60034-1:2010 performance tolerances.

Suppliers

Company
Product
Description
Supplier Links
EPM50-50 12V 3000 RPM – GB12 30:1 Bronze - 5050121230B - parvalux by maxon
Taunton, MA, United States
EPM50-50 12V 3000 RPM – GB12 30:1 Bronze
5050121230B
EPM50-50 12V 3000 RPM – GB12 30:1 Bronze 5050121230B
With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges: • Speed 0.2 - 1390 RPM • Torque 0.1 - 150 Nm • Power 23 - 750 Watts The Parvalux EPM50-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite gears, allows for a nominal continuous output torque of up to 11.3 Nm (S1) and maximum intermittent torque of up to 18.8 Nm (S3). Contact our sales team today to discuss the additional options available with this unit, including brakes, encoders, output shaft customisation, etc.

With their high starting torque, Parvalux PMDC right angle gear motor solutions are ideally suited to applications where speed must remain under control. Standard products are available in the following performance ranges:
• Speed 0.2 - 1390 RPM
• Torque 0.1 - 150 Nm
• Power 23 - 750 Watts

The Parvalux EPM50-50 is a permanent magnet direct current (DC) motor. It is available in a range of options with voltages from 12V – 48V DC and output power up to 94 Watts. When combined with our GB12 gearbox, the wide selection of gear ratios, as well as the choice of bronze or composite gears, allows for a nominal continuous output torque of up to 11.3 Nm (S1) and maximum intermittent torque of up to 18.8 Nm (S3). Contact our sales team today to discuss the additional options available with this unit, including brakes, encoders, output shaft customisation, etc.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category DC Motors
Product Number 5050121230B
Product Name EPM50-50 12V 3000 RPM – GB12 30:1 Bronze
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
Output Power 0.1648 HP
Continuous Current 14.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

BRx90-50-GB12 Range - BRx90-50-GB12 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Output Power 0.2104 to 0.2814 HP
View Details
BRx70-60 12V 3000RPM – GB12 15:1 Bronze - 781095-735900 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
BRx90-50 48V 3000RPM – GB12 30:1 Bronze - 781104-735901 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
SD12 Series 24V 95W - 122495S - parvalux by maxon
Specs
DC Construction Series Wound
Standard DC Voltage 24V
Output Power 0.1273 HP
View Details