parvalux by maxon SD48 400V 2800 RPM 3 PHASE 50Hz- GB9 30:1 Composite 48400350G930C

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD48 is a single-phase or three-phase capacitor-start asynchronous AC motor with a 120 mm frame and 59 mm stack length, designed for continuous operation (S1). This variant is a three-phase, 400 V AC, 2800 rpm motor with a 50 Hz supply, featuring a GB9 gear reduction unit. The motor has an IP54 enclosure rating when totally enclosed and fan-cooled, with insulation class F and an ambient temperature rating of 40 °C. The standard brake torque is 0.4 Nm, and the motor weighs 6.5 kg. Gearbox additions increase length by 138 mm. Brakes are not available on TEFC models.

Datasheet Summary
Powered by GS/AI

The SD48 is a single-phase or three-phase capacitor-start asynchronous AC motor with a 120 mm frame and 59 mm stack length, designed for continuous operation (S1). This variant is a three-phase, 400 V AC, 2800 rpm motor with a 50 Hz supply, featuring a GB9 gear reduction unit. The motor has an IP54 enclosure rating when totally enclosed and fan-cooled, with insulation class F and an ambient temperature rating of 40 °C. The standard brake torque is 0.4 Nm, and the motor weighs 6.5 kg. Gearbox additions increase length by 138 mm. Brakes are not available on TEFC models.

Suppliers

Company
Product
Description
Supplier Links
SD48 400V 2800 RPM 3 PHASE 50Hz- GB9 30:1 Composite - 48400350G930C - parvalux by maxon
Taunton, MA, United States
SD48 400V 2800 RPM 3 PHASE 50Hz- GB9 30:1 Composite
48400350G930C
SD48 400V 2800 RPM 3 PHASE 50Hz- GB9 30:1 Composite 48400350G930C
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 48400350G930C
Product Name SD48 400V 2800 RPM 3 PHASE 50Hz- GB9 30:1 Composite
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.3351 HP
Continuous Current 0.7500 amps
Gear Type Worm
Unlock Full Specs
to access all available technical data

Similar Products

SD8 115V 3400 RPM 1 PHASE 60Hz - 83.416 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
SD18 400V 2800 RPM 3 PHASE 50Hz – GB9 60:1 Bronze - 18400350G960B - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.2010 HP
View Details
SD41 230V 1400 RPM 1 PHASE 50Hz - 411.4150 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
SD18 Range - SD18 - parvalux by maxon
parvalux by maxon
Specs
AC Construction Induction
Output Power 0.1340 to 0.2010 HP
Continuous Current 0.4600 to 2.2 amps
View Details