parvalux by maxon SD48 400V 2800 RPM 1 PHASE 50Hz – GB9 30:1 Bronze 48400350G930B

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD48 400V 2800 RPM 1 PHASE 50Hz ,Äì GB9 30:1 Bronze motor from Parvalux by Maxon features a 120 mm frame and a 59 mm stack length. It operates on a single phase with a nominal voltage of 400V and a frequency of 50Hz. The motor has a nominal power output of 190W and achieves a speed of 2800 RPM. It provides a continuous torque of 0.65 Nm and has a starting current of 4.25 A. This motor is designed for bi-directional operation and is classified under insulation class F. It has an IP rating of IP54 for Totally Enclosed Fan Cooled (TEFC) models, ensuring protection against dust and water. The ambient temperature range for operation is up to 40°C. Customization options are available, including variations in shaft length and diameter, special windings, and higher IP protection classes. The motor is built in accordance with performance tolerances from EN60034-1:2010, ensuring reliability and performance consistency. Engineers considering this motor should evaluate its specifications against their project requirements, particularly in terms of power, torque, and environmental conditions.

Datasheet Summary
Powered by GS/AI

The SD48 400V 2800 RPM 1 PHASE 50Hz ,Äì GB9 30:1 Bronze motor from Parvalux by Maxon features a 120 mm frame and a 59 mm stack length. It operates on a single phase with a nominal voltage of 400V and a frequency of 50Hz. The motor has a nominal power output of 190W and achieves a speed of 2800 RPM. It provides a continuous torque of 0.65 Nm and has a starting current of 4.25 A. This motor is designed for bi-directional operation and is classified under insulation class F. It has an IP rating of IP54 for Totally Enclosed Fan Cooled (TEFC) models, ensuring protection against dust and water. The ambient temperature range for operation is up to 40°C. Customization options are available, including variations in shaft length and diameter, special windings, and higher IP protection classes. The motor is built in accordance with performance tolerances from EN60034-1:2010, ensuring reliability and performance consistency. Engineers considering this motor should evaluate its specifications against their project requirements, particularly in terms of power, torque, and environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
SD48 400V 2800 RPM 1 PHASE 50Hz – GB9 30:1 Bronze - 48400350G930B - parvalux by maxon
Taunton, MA, United States
SD48 400V 2800 RPM 1 PHASE 50Hz – GB9 30:1 Bronze
48400350G930B
SD48 400V 2800 RPM 1 PHASE 50Hz – GB9 30:1 Bronze 48400350G930B
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 48400350G930B
Product Name SD48 400V 2800 RPM 1 PHASE 50Hz – GB9 30:1 Bronze
AC Voltage & Frequency 400 V
Phase Single-phase; Three-phase
Output Power 0.3351 HP
Continuous Current 0.7500 amps
Gear Type Worm
Unlock Full Specs
to access all available technical data

Similar Products

SD21 230V 3400 RPM 1 PHASE 60Hz - 213.416 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
SD13 230V 2800 RPM 1 PHASE 50Hz - 132.815 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
SD38 – M Box Range - SD38-M - parvalux by maxon
Specs
Output Power 0.0804 HP
Continuous Current 0.2400 to 0.5700 amps
Continuous Torque 5.2 to 51.3 In-lbs (6.02 to 59.18 kg-cm)
View Details
SD1 Series 12V 38W - 11238S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0509 HP
Continuous Torque 1.1 In-lbs (1.22 kg-cm)
View Details