parvalux by maxon SD38 115V 3400 RPM 1 PHASE 60Hz 383.416

Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote
Description
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD38 115V 3400 RPM 1 PHASE 60Hz - 383.416 - parvalux by maxon
Taunton, MA, United States
SD38 115V 3400 RPM 1 PHASE 60Hz
383.416
SD38 115V 3400 RPM 1 PHASE 60Hz 383.416
Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings. - Power range 250 W - Traditional Parvalux and IEC frames - Permanent capacitor and capacitor start/run - Mounting positions: feet, flange, B3, B5, B14, B34, B35

Parvalux AC induction motors are available as single or three-phase units, in IE2 and IE3 efficiency ratings and with aluminum or cast-iron housings.
- Power range 250 W
- Traditional Parvalux and IEC frames
- Permanent capacitor and capacitor start/run
- Mounting positions: feet, flange, B3, B5, B14, B34, B35

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 383.416
Product Name SD38 115V 3400 RPM 1 PHASE 60Hz
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0804 HP
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

SD1 Series 24V 63W - 12463S - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0844 HP
Continuous Torque 1.0 In-lbs (1.12 kg-cm)
View Details
SD38 115V 1700 RPM 1 PHASE 60Hz - 381.716 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
SD38 400V 2800 RPM 3 PHASE 50Hz – M Box 72:1 Composite - 38400350M72C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
SD12 Shunt 12V 60W - 121260SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.0804 HP
Continuous Torque 2.6 In-lbs (2.96 kg-cm)
View Details