parvalux by maxon SD29 400V 2800 RPM 3 PHASE 50Hz – GB28 15:1 Bronze 29400350G2815

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SD29 400V 2800 RPM 3 PHASE 50Hz – GB28 15:1 Bronze - 29400350G2815 - parvalux by maxon
Taunton, MA, United States
SD29 400V 2800 RPM 3 PHASE 50Hz – GB28 15:1 Bronze
29400350G2815
SD29 400V 2800 RPM 3 PHASE 50Hz – GB28 15:1 Bronze 29400350G2815
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 29400350G2815
Product Name SD29 400V 2800 RPM 3 PHASE 50Hz – GB28 15:1 Bronze
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.1340 HP
Continuous Current 0.3600 amps
Continuous Torque 40.7 In-lbs (46.94 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 72:1 Composite - 8400350M72C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
SD1 Shunt 24V 5000 rpm - 12475SH - parvalux by maxon
Specs
AC Motor Features Reversible
Output Power 0.1005 HP
Continuous Torque 1.2 In-lbs (1.43 kg-cm)
View Details
SD29 230V 2800 RPM 1 PHASE 50Hz - 292.815 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
SD29 230V 2800 RPM 1 PHASE 50Hz – GB28 15:1 Bronze - 29230150G2815 - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details