parvalux by maxon SD18 230V 2800 RPM 1 PHASE 50Hz – GB9 30:1 Bronze 18230150G930B

Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote
Description
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SD18 230V 2800 RPM 1 PHASE 50Hz – GB9 30:1 Bronze - 18230150G930B - parvalux by maxon
Taunton, MA, United States
SD18 230V 2800 RPM 1 PHASE 50Hz – GB9 30:1 Bronze
18230150G930B
SD18 230V 2800 RPM 1 PHASE 50Hz – GB9 30:1 Bronze 18230150G930B
Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Our right-angle geared motors offer durable and reliable power. Customization options include shaft, output flange and cable length variations, brakes, encoders, paint finishes and terminal boxes.

Supplier's Site

Technical Specifications

  parvalux by maxon
Product Category AC Motors
Product Number 18230150G930B
Product Name SD18 230V 2800 RPM 1 PHASE 50Hz – GB9 30:1 Bronze
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.2010 HP
Continuous Current 1.2 amps
Continuous Torque 94.7 In-lbs (109 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SD29 230V 2800 RPM 1 PHASE 50Hz – GB28 60:1 Bronze - 29230150G2860 - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details
SD21 Range - SD21 - parvalux by maxon
parvalux by maxon
Specs
AC Construction Induction
Phase Single-phase
Output Power 0.0107 to 0.0268 HP
View Details
SD28 230V 2800 RPM 1 PHASE 50Hz – GB28 30:1 Bronze - 28230150G2830 - parvalux by maxon
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.1340 HP
View Details
SD28 230V 1700 RPM 3 PHASE 60Hz - 281.736 - parvalux by maxon
Specs
AC Construction Induction
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details