Parker Hannifin / Hydraulics / Hydraulic Pump Division Axial Piston Variable Motors Series V12

Description
The Series V12 is a Bent Axis, Variable Displacement Motor. This renowned series of impressively engineered motors is intended for both open and closed circuits has been specifically designed for the most demanding mobile applications. However the V12 can also be utilized in a wide variety of other applications. Available in 2 sizes in ISO, SAE and Cartridge versions. The small envelope size makes for a clean and cost-effective installation. Rigorous product testing and continuous product development help to ensure our hydraulic pumps operate at optimum efficiency and can perform in the most demanding environments. Markets: • Mobile • Natural Resources • Government Features/Benefits: • Displacement 60 cc and 80 cc • High operating speeds thanks to low weight pistons • Wide displacement ration (5:1) • Broad range of controls for most applications • ISO, SAE and Cartridge versions • High overall efficiency throughout the entire displacement range • The 9-piston design provides high start-up torque and smooth operation • Small envelop size and a high power-to-weight ratio • Low noise levels due to a very compact and sturdy design with smooth fluid passages • Long service life and proven reliability Applications: • Construction Equipment • Mining • Oil & Gas • Defense

Suppliers

Company
Product
Description
Supplier Links
Axial Piston Variable Motors - Series V12 - Parker Hannifin / Hydraulics / Hydraulic Pump Division
Marysville, OH, USA
Axial Piston Variable Motors
Series V12
Axial Piston Variable Motors Series V12
The Series V12 is a Bent Axis, Variable Displacement Motor. This renowned series of impressively engineered motors is intended for both open and closed circuits has been specifically designed for the most demanding mobile applications. However the V12 can also be utilized in a wide variety of other applications. Available in 2 sizes in ISO, SAE and Cartridge versions. The small envelope size makes for a clean and cost-effective installation. Rigorous product testing and continuous product development help to ensure our hydraulic pumps operate at optimum efficiency and can perform in the most demanding environments. Markets: • Mobile • Natural Resources • Government Features/Benefits: • Displacement 60 cc and 80 cc • High operating speeds thanks to low weight pistons • Wide displacement ration (5:1) • Broad range of controls for most applications • ISO, SAE and Cartridge versions • High overall efficiency throughout the entire displacement range • The 9-piston design provides high start-up torque and smooth operation • Small envelop size and a high power-to-weight ratio • Low noise levels due to a very compact and sturdy design with smooth fluid passages • Long service life and proven reliability Applications: • Construction Equipment • Mining • Oil & Gas • Defense

The Series V12 is a Bent Axis, Variable Displacement Motor. This renowned series of impressively engineered motors is intended for both open and closed circuits has been specifically designed for the most demanding mobile applications. However the V12 can also be utilized in a wide variety of other applications. Available in 2 sizes in ISO, SAE and Cartridge versions. The small envelope size makes for a clean and cost-effective installation.

Rigorous product testing and continuous product development help to ensure our hydraulic pumps operate at optimum efficiency and can perform in the most demanding environments.

Markets:

    • Mobile
    • Natural Resources
    • Government

Features/Benefits:

    • Displacement 60 cc and 80 cc
    • High operating speeds thanks to low weight pistons
    • Wide displacement ration (5:1)
    • Broad range of controls for most applications
    • ISO, SAE and Cartridge versions
    • High overall efficiency throughout the entire displacement range
    • The 9-piston design provides high start-up torque and smooth operation
    • Small envelop size and a high power-to-weight ratio
    • Low noise levels due to a very compact and sturdy design with smooth fluid passages
    • Long service life and proven reliability

Applications:

    • Construction Equipment
    • Mining
    • Oil & Gas
    • Defense
Supplier's Site

Technical Specifications

  Parker Hannifin / Hydraulics / Hydraulic Pump Division
Product Category Hydraulic Motors
Product Number Series V12
Product Name Axial Piston Variable Motors
Operating Torque 841 to 1150 In-lbs (969 to 1327 kg-cm)
Operating Speed 50 to 7900 rpm
Operating Pressure 6100 to 7000 psi (4293 to 4926 m H2O)
Motor Type Axial Piston
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Gear Motors - ALM2 Series - jbj Techniques Limited
Specs
Operating Speed 2800 to 4000 rpm
Operating Pressure 2321 to 3916 psi (1633 to 2756 m H2O)
Motor Type External Gear
View Details
Piston Motors - Hydrokraft MV(F)X and MF(F)W - Eaton Hydraulics Group
Specs
Operating Speed 2600 rpm
Operating Pressure 5076 psi (3573 m H2O)
Motor Type Axial Piston
View Details
Pressure Regulating Motor - HMR-02 Series - Weichai Power Co., Ltd.
Specs
Features Continuous Duty
Operating Torque 3239 to 12425 In-lbs (3735 to 14327 kg-cm)
Operating Speed 2700 to 5300 rpm
View Details