Parker Hannifin / Hydraulics / Hydraulic Pump Division Datasheets for Hydraulic Motors
Hydraulic motors are powered by pressurized hydraulic fluid and transfer rotational kinetic energy to mechanical devices.
Hydraulic Motors: Learn more
| Product Name | Notes |
|---|---|
| Parker hydraulic truck motor series F1 features low noise/weight and high efficiency and is one of the leading truck motors in the market. The F1 motor provide circuit reliability at... | |
| Parker hydraulic vane motors M5 Series offer a very compact solution and, with their built-in valves, they turn into complete hydraulic cooling units, allowing optimal performances, time and money savings... | |
| The high efficient Parker bent axis design motors, with unique spherical piston concept gives thermal shock resistance. The motors are rated up to 420bar pressure levels, and speeds up to... | |
| The high efficient Parker bent axis design motors, with unique spherical piston concept gives thermal shock resistance. The motors are rated up to 480bar pressure levels, and speeds up to... | |
| The Series V12 is a Bent Axis, Variable Displacement Motor. This renowned series of impressively engineered motors is intended for both open and closed circuits has been specifically designed for... | |
| The Series V14 is a Bent Axis, Variable Displacement Motor. Parker’s renowned V14 motor series is impressively engineered and intended for both open and closed circuits transmissions with focus on... | |
| The T12 is a cartridge motor based on the well proven V12 series. The specially designed end cap with dual ports permits a very short installation. A simple setting device... | |
| The vane, rotor and cam ring are pressure balanced to increase the motor lifetime and efficiency over the full speed range. The high starting torque efficiency allows the motor to... | |
| These radial piston fixed displacement hydraulic motors have been specifically engineered for high mechanical and volumetric efficiency over a wide range of speed and torque. MR motors are combined into... |