Parker Hannifin / Automation / Pneumatic - Europe P1V-S Series P1V-S030D0028

Description
All stainless steel design Power from 0,02kW to 1,2kW ATEX approved from 0,12kW to 1,2kW For arduos applications No-lube intermittent operation as standard External seals in fluor rubber (FPM) Ideal for food industry applications (shape and FDA approved grease) 0,2kW and 0,3kW Brakemotors for higher safety Drilling, milling and grinding motors
Description
All stainless steel design Power from 0,02kW to 1,2kW ATEX approved from 0,12kW to 1,2kW For arduos applications No-lube intermittent operation as standard External seals in fluor rubber (FPM) Ideal for food industry applications (shape and FDA approved grease) 0,2kW and 0,3kW Brakemotors for higher safety Drilling, milling and grinding motors

Suppliers

Company
Product
Description
Supplier Links
P1V-S Series P1V-S030D0028
All stainless steel design Power from 0,02kW to 1,2kW ATEX approved from 0,12kW to 1,2kW For arduos applications No-lube intermittent operation as standard External seals in fluor rubber (FPM) Ideal for food industry applications (shape and FDA approved grease) 0,2kW and 0,3kW Brakemotors for higher safety Drilling, milling and grinding motors
  • All stainless steel design
  • Power from 0,02kW to 1,2kW
  • ATEX approved from 0,12kW to 1,2kW
  • For arduos applications
  • No-lube intermittent operation as standard
  • External seals in fluor rubber (FPM)
  • Ideal for food industry applications (shape and FDA approved grease)
  • 0,2kW and 0,3kW Brakemotors for higher safety
  • Drilling, milling and grinding motors
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Air Motors
Product Number P1V-S030D0028
Product Name P1V-S Series
Type / Applications Milling Motors; Drilling and Grinding
Mounting Face Mount
Material Stainless-Steel
Output Output Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor with Speed Limiter and Gearbox - DMO20/12 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Vane Air Motor LZB - LZB22-L-AR028-11 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Hardened steel/Aluminium
Features Reversible
View Details
Smooth Output Shaft Air Motor - 20M60D-D10 - ASG, Division of Jergens, Inc.
ASG, Division of Jergens, Inc.
Specs
Torque 3.91 Ft-lbs (5.3 N-m)
Air Consumption 11.2 SCFM (19.04 m³/hr)
Free Speed 600 rpm
View Details
In-Line Planetary Gear, Multi-Vane Air Motor - 8229-4A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Type / Applications Vane Motors
Mounting Flange Mount (optional feature); Foot Mount (optional feature)
Material Steel
View Details