Parker Hannifin / Automation / Pneumatic - Europe P1V-S Series P1V-S030D0005

Description
All stainless steel design Power from 0,02kW to 1,2kW ATEX approved from 0,12kW to 1,2kW For arduos applications No-lube intermittent operation as standard External seals in fluor rubber (FPM) Ideal for food industry applications (shape and FDA approved grease) 0,2kW and 0,3kW Brakemotors for higher safety Drilling, milling and grinding motors
Description
All stainless steel design Power from 0,02kW to 1,2kW ATEX approved from 0,12kW to 1,2kW For arduos applications No-lube intermittent operation as standard External seals in fluor rubber (FPM) Ideal for food industry applications (shape and FDA approved grease) 0,2kW and 0,3kW Brakemotors for higher safety Drilling, milling and grinding motors

Suppliers

Company
Product
Description
Supplier Links
P1V-S Series P1V-S030D0005
All stainless steel design Power from 0,02kW to 1,2kW ATEX approved from 0,12kW to 1,2kW For arduos applications No-lube intermittent operation as standard External seals in fluor rubber (FPM) Ideal for food industry applications (shape and FDA approved grease) 0,2kW and 0,3kW Brakemotors for higher safety Drilling, milling and grinding motors
  • All stainless steel design
  • Power from 0,02kW to 1,2kW
  • ATEX approved from 0,12kW to 1,2kW
  • For arduos applications
  • No-lube intermittent operation as standard
  • External seals in fluor rubber (FPM)
  • Ideal for food industry applications (shape and FDA approved grease)
  • 0,2kW and 0,3kW Brakemotors for higher safety
  • Drilling, milling and grinding motors
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Air Motors
Product Number P1V-S030D0005
Product Name P1V-S Series
Type / Applications Milling Motors; Drilling and Grinding
Mounting Face Mount
Material Stainless-Steel
Output Output Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Starter with Manual Start Valve - DLA Series - jbj Techniques Limited
Specs
Type / Applications Motor Starters
Mounting Flange Mount
Output Output Shaft
View Details
Turbine Air Motor TZB - TZB25-L-A0050-15 - Atlas Copco Industrial Technique AB
Atlas Copco Industrial Technique AB
Specs
Type / Applications Turbine Motors
Material Aluminum; Hardened steel/Aluminium
Torque 44.25 Ft-lbs (60 N-m)
View Details
Pneumatic Air Motors -  - Boston Gear
Specs
Mounting Flange Mount
Maximum Air Pressure 100 psi (70.38 m H2O)
Free Speed 300 to 3000 rpm
View Details
P1V-S Series - P1V-S030D0E50 - Parker Hannifin / Automation / Pneumatic - Europe
Parker Hannifin / Automation / Pneumatic - Europe
Specs
Type / Applications Milling Motors; Drilling and Grinding
Mounting Face Mount
Material Stainless-Steel
View Details