Parker Hannifin / Automation / Pneumatic - Europe P1V-M Series P1V-M040A0009

Description
P1V-M, THE ROBUST VANE AIR MOTOR Power 0,2 kW, 0,4 kW and 0,6 kW Very robust design Patented way for simple change of vanes Free speeds from 28 up to 10000 rpm Torque from 0,38 Nm up to 380NM by max output power Standard equipped with flange mounting Footmountings as accesories
Description
P1V-M, THE ROBUST VANE AIR MOTOR Power 0,2 kW, 0,4 kW and 0,6 kW Very robust design Patented way for simple change of vanes Free speeds from 28 up to 10000 rpm Torque from 0,38 Nm up to 380NM by max output power Standard equipped with flange mounting Footmountings as accesories

Suppliers

Company
Product
Description
Supplier Links
P1V-M Series P1V-M040A0009
P1V-M, THE ROBUST VANE AIR MOTOR Power 0,2 kW, 0,4 kW and 0,6 kW Very robust design Patented way for simple change of vanes Free speeds from 28 up to 10000 rpm Torque from 0,38 Nm up to 380NM by max output power Standard equipped with flange mounting Footmountings as accesories

P1V-M, THE ROBUST VANE AIR MOTOR

  • Power 0,2 kW, 0,4 kW and 0,6 kW
  • Very robust design
  • Patented way for simple change of vanes
  • Free speeds from 28 up to 10000 rpm
  • Torque from 0,38 Nm up to 380NM by max output power
  • Standard equipped with flange mounting
  • Footmountings as accesories
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Pneumatic - Europe
Product Category Air Motors
Product Number P1V-M040A0009
Product Name P1V-M Series
Type / Applications Wide Range of Applications
Mounting Flange Mount
Material Steel
Output Output Shaft
Features Reversible
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Motor with Speed Limiter and Gearbox - DMO8/10 - jbj Techniques Limited
Specs
Type / Applications Turbine Motors
Mounting Foot Mount
Output Output Shaft
View Details
Vane Air Motor with Helical Gearbox LZL - LZL25-BF613-B-059 - Atlas Copco Industrial Technique AB
Specs
Type / Applications Vane Motors
Material Aluminum; Powder coated cast iron/Aluminium
Features Reversible
View Details
P1V-M Series - P1V-M060A0150 - Parker Hannifin / Automation / Pneumatic - Europe
Parker Hannifin / Automation / Pneumatic - Europe
Specs
Type / Applications Wide Range of Applications
Mounting Flange Mount
Material Steel
View Details
Air Motors 2,20 kW - MU 300 - Mannesman Demag
Specs
Mounting Flange Mount
Material Cast Iron
Output Output Shaft
View Details