Electric Linear Belt Drive for point-to-point applications
Advantages:
- Precise path and position control
- High speed operation
- Easy installation
- Low maintenance
- Ideal for precise point-to-point and reciprocating applications
Features:
- Integrated drive and guidance system
- Long available strokes
- Complete motor and control packages
- Diverse range of accessories and mountings
Standard version:
- OSP-E25B, OSP-E32B, OSP-E50B
- OSP-E25B Tandem, OSP-E32B Tandem, OSP-E50B Tandem
- Standard carrier with integral guidance
- Dovetail profile for mounting of accessories and the actuator itself
Options:
- Tandem version
- Bi-parting version for synchronised movement
| Parker Hannifin / Automation / Pneumatic - Europe | |
|---|---|
| Product Category | Rodless Cylinders |
| Product Number | OSP-E50-B |
| Product Name | Electric Actuator OSP-E B Series |
| Stroke | 0.0394 to 197 inch (1 to 5000 mm) |
| Rated Load/Force | 191 lbs (86.66 kg) |
| Operating Temperature | -22 to 176 F (-30 to 80 C) |
| Actuation | Electrical |
| Cylinder Configuration | Guided |