Parent Petroleum Co. Assuron® 30 17159

Description
larger image Castrol Assuron (SAE 10W, 20, 30, 40, and 50) are high performance, heavy-duty engine oils that couple selected base stocks with a carefully balanced additive package. Castrol Assuron (SAE 10W, 20, 30, 40, and 50) by design will enhance engine performance and protect engine parts for extended life and reduced maintenance costs. Castrol Assuron (SAE 10W, 20, 30, 40, and 50) has proven performance in various on-and off-highway heavy-duty diesel engines, particularly in applications requiring API CF-2. Castrol Assuron (10W, 20, 30, 40, and 50) are extremely resistant to the formation of high temperature deposits. The higher dispersant package also works to keep the cooler areas of the engine from sludge and other harmful deposits. Castrol Assuron (10W, 20, 30, 40, and 50) exceeds the requirements of the following API categories: SAE 10W (CF), 20 (CF), 30 (CF-2, CF), 40 (CF-2, CF), 50 (CF-2, CF). Castrol Assuron meets the requirements of General Motors Corp. (Allison Trans. Div.) C-4.
Description
larger image Castrol Assuron (SAE 10W, 20, 30, 40, and 50) are high performance, heavy-duty engine oils that couple selected base stocks with a carefully balanced additive package. Castrol Assuron (SAE 10W, 20, 30, 40, and 50) by design will enhance engine performance and protect engine parts for extended life and reduced maintenance costs. Castrol Assuron (SAE 10W, 20, 30, 40, and 50) has proven performance in various on-and off-highway heavy-duty diesel engines, particularly in applications requiring API CF-2. Castrol Assuron (10W, 20, 30, 40, and 50) are extremely resistant to the formation of high temperature deposits. The higher dispersant package also works to keep the cooler areas of the engine from sludge and other harmful deposits. Castrol Assuron (10W, 20, 30, 40, and 50) exceeds the requirements of the following API categories: SAE 10W (CF), 20 (CF), 30 (CF-2, CF), 40 (CF-2, CF), 50 (CF-2, CF). Castrol Assuron meets the requirements of General Motors Corp. (Allison Trans. Div.) C-4.

Suppliers

Company
Product
Description
Supplier Links
Assuron® 30 - 17159 - Parent Petroleum Co.
St. Charles, IL, USA
Assuron® 30
17159
Assuron® 30 17159
larger image Castrol Assuron (SAE 10W, 20, 30, 40, and 50) are high performance, heavy-duty engine oils that couple selected base stocks with a carefully balanced additive package. Castrol Assuron (SAE 10W, 20, 30, 40, and 50) by design will enhance engine performance and protect engine parts for extended life and reduced maintenance costs. Castrol Assuron (SAE 10W, 20, 30, 40, and 50) has proven performance in various on-and off-highway heavy-duty diesel engines, particularly in applications requiring API CF-2. Castrol Assuron (10W, 20, 30, 40, and 50) are extremely resistant to the formation of high temperature deposits. The higher dispersant package also works to keep the cooler areas of the engine from sludge and other harmful deposits. Castrol Assuron (10W, 20, 30, 40, and 50) exceeds the requirements of the following API categories: SAE 10W (CF), 20 (CF), 30 (CF-2, CF), 40 (CF-2, CF), 50 (CF-2, CF). Castrol Assuron meets the requirements of General Motors Corp. (Allison Trans. Div.) C-4.

larger image
Castrol Assuron (SAE 10W, 20, 30, 40, and 50) are high performance, heavy-duty engine oils that couple selected base stocks with a carefully balanced additive package. Castrol Assuron (SAE 10W, 20, 30, 40, and 50) by design will enhance engine performance and protect engine parts for extended life and reduced maintenance costs. Castrol Assuron (SAE 10W, 20, 30, 40, and 50) has proven performance in various on-and off-highway heavy-duty diesel engines, particularly in applications requiring API CF-2.
Castrol Assuron (10W, 20, 30, 40, and 50) are extremely resistant to the formation of high temperature deposits. The higher dispersant package also works to keep the cooler areas of the engine from sludge and other harmful deposits.
Castrol Assuron (10W, 20, 30, 40, and 50) exceeds the requirements of the following API categories: SAE 10W (CF), 20 (CF), 30 (CF-2, CF), 40 (CF-2, CF), 50 (CF-2, CF). Castrol Assuron meets the requirements of General Motors Corp. (Allison Trans. Div.) C-4.

Supplier's Site

Technical Specifications

  Parent Petroleum Co.
Product Category Petroleum and Mineral Oil Products
Product Number 17159
Product Name Assuron® 30
Composition / Chemistry Petroleum or Mineral Oil
Grade / Approvals SAE Grade: 30
Kinematic Viscosity 11.0 cSt (1.18E-4 ft²/sec)
Unlock Full Specs
to access all available technical data

Similar Products

Lubricants - 1245999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Function Lubricant
Composition / Chemistry Petroleum or Mineral Oil; Kerosene
Applications All Industries
View Details
Swiss-Style Screw Machine Oil - XTREME CUT 735 - QualiChem, Inc.
Specs
Type / Function Metal Working; Metal Cutting; Base / Process Oil
Composition / Chemistry Mineral Oil; Petroleum or Mineral Oil
Kinematic Viscosity 21.0 cSt (2.26E-4 ft²/sec)
View Details
Heavy-duty petroleum based lubricant containing molybdenum disulfide and other special additives to give superior lubrication. - A 9L80-0714 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type / Function Lubricant
Composition / Chemistry Petroleum or Mineral Oil
View Details
AP Gear 80W90 - 30218 - Parent Petroleum Co.
Parent Petroleum Co.
Specs
Type / Function Lubricant
Composition / Chemistry Petroleum or Mineral Oil
Grade / Approvals SAE Grade: 80W-90
View Details