Parent Petroleum Co. Megaflow AW Ult-Cln Hyd 32 1055914

Description
larger image Conoco Megaflow AW Ultra-Clean Hydraulic Oil is a premium quality antiwear hydraulic oil developed for use in industrial and mobile hydraulic systems that operate at high pressures and require oil with a high level of fluid cleanliness. It provides the same performance benefits as Conoco Megaflow AW Hydraulic Oil with the added benefit of fine filtration to a typical ISO Cleanliness Code of 17/15/11, for use in hydraulic systems with tight tolerances where particle contamination can cause operational problems. Megaflow AW Ultra-Clean Hydraulic Oil is available in five viscosity grades: ISO 22, 32, 46, 68 and 100. It is formulated with high-quality, hydrocracked paraffinic base oils, a zinc dithiophosphate antiwear additive, rust and oxidation inhibitors, and an antifoam agent. It provides excellent wear protection for hydraulic pumps and motors, has excellent oxidation resistance and thermal stability at high temperatures to minimize deposit formation and provide long service life, and protects hydraulic system components against rust and corrosion. It has excellent water-separating properties to minimize the formation of emulsions, and is resistant to excessive foam buildup that can cause poor or sluggish hydraulic system response. Megaflow AW Ultra-Clean Hydraulic Oil meets the performance requirements of leading hydraulic pump manufacturers, including Bosch Rexroth, Cincinnati Lamb, Oilgear, Parker Hannifin HPD (formerly Denison Hydraulics), Racine, Sundstrand, Vickers (Eaton) and Voith.
Description
larger image Conoco Megaflow AW Ultra-Clean Hydraulic Oil is a premium quality antiwear hydraulic oil developed for use in industrial and mobile hydraulic systems that operate at high pressures and require oil with a high level of fluid cleanliness. It provides the same performance benefits as Conoco Megaflow AW Hydraulic Oil with the added benefit of fine filtration to a typical ISO Cleanliness Code of 17/15/11, for use in hydraulic systems with tight tolerances where particle contamination can cause operational problems. Megaflow AW Ultra-Clean Hydraulic Oil is available in five viscosity grades: ISO 22, 32, 46, 68 and 100. It is formulated with high-quality, hydrocracked paraffinic base oils, a zinc dithiophosphate antiwear additive, rust and oxidation inhibitors, and an antifoam agent. It provides excellent wear protection for hydraulic pumps and motors, has excellent oxidation resistance and thermal stability at high temperatures to minimize deposit formation and provide long service life, and protects hydraulic system components against rust and corrosion. It has excellent water-separating properties to minimize the formation of emulsions, and is resistant to excessive foam buildup that can cause poor or sluggish hydraulic system response. Megaflow AW Ultra-Clean Hydraulic Oil meets the performance requirements of leading hydraulic pump manufacturers, including Bosch Rexroth, Cincinnati Lamb, Oilgear, Parker Hannifin HPD (formerly Denison Hydraulics), Racine, Sundstrand, Vickers (Eaton) and Voith.

Suppliers

Company
Product
Description
Supplier Links
Megaflow AW Ult-Cln Hyd 32 - 1055914 - Parent Petroleum Co.
St. Charles, IL, USA
Megaflow AW Ult-Cln Hyd 32
1055914
Megaflow AW Ult-Cln Hyd 32 1055914
larger image Conoco Megaflow AW Ultra-Clean Hydraulic Oil is a premium quality antiwear hydraulic oil developed for use in industrial and mobile hydraulic systems that operate at high pressures and require oil with a high level of fluid cleanliness. It provides the same performance benefits as Conoco Megaflow AW Hydraulic Oil with the added benefit of fine filtration to a typical ISO Cleanliness Code of 17/15/11, for use in hydraulic systems with tight tolerances where particle contamination can cause operational problems. Megaflow AW Ultra-Clean Hydraulic Oil is available in five viscosity grades: ISO 22, 32, 46, 68 and 100. It is formulated with high-quality, hydrocracked paraffinic base oils, a zinc dithiophosphate antiwear additive, rust and oxidation inhibitors, and an antifoam agent. It provides excellent wear protection for hydraulic pumps and motors, has excellent oxidation resistance and thermal stability at high temperatures to minimize deposit formation and provide long service life, and protects hydraulic system components against rust and corrosion. It has excellent water-separating properties to minimize the formation of emulsions, and is resistant to excessive foam buildup that can cause poor or sluggish hydraulic system response. Megaflow AW Ultra-Clean Hydraulic Oil meets the performance requirements of leading hydraulic pump manufacturers, including Bosch Rexroth, Cincinnati Lamb, Oilgear, Parker Hannifin HPD (formerly Denison Hydraulics), Racine, Sundstrand, Vickers (Eaton) and Voith.

larger image
Conoco Megaflow AW Ultra-Clean Hydraulic Oil is a premium quality antiwear hydraulic oil developed for use in industrial and mobile hydraulic systems that operate at high pressures and require oil with a high level of fluid cleanliness. It provides the same performance benefits as Conoco Megaflow AW Hydraulic Oil with the added benefit of fine filtration to a typical ISO Cleanliness Code of 17/15/11, for use in hydraulic systems with tight tolerances where particle contamination can cause operational problems.
Megaflow AW Ultra-Clean Hydraulic Oil is available in five viscosity grades: ISO 22, 32, 46, 68 and 100. It is formulated with high-quality, hydrocracked paraffinic base oils, a zinc dithiophosphate antiwear additive, rust and oxidation inhibitors, and an antifoam agent. It provides excellent wear protection for hydraulic pumps and motors, has excellent oxidation resistance and thermal stability at high temperatures to minimize deposit formation and provide long service life, and protects hydraulic system components against rust and corrosion. It has excellent water-separating properties to minimize the formation of emulsions, and is resistant to excessive foam buildup that can cause poor or sluggish hydraulic system response.
Megaflow AW Ultra-Clean Hydraulic Oil meets the performance requirements of leading hydraulic pump manufacturers, including Bosch Rexroth, Cincinnati Lamb, Oilgear, Parker Hannifin HPD (formerly Denison Hydraulics), Racine, Sundstrand, Vickers (Eaton) and Voith.

Supplier's Site

Technical Specifications

  Parent Petroleum Co.
Product Category Hydraulic Oils and Transmission Fluids
Product Number 1055914
Product Name Megaflow AW Ult-Cln Hyd 32
Type / Function Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Fluid - 7032530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Function Hydraulic
View Details
H25 and H26 series - H25 and H26 series - Kuriyama of America, Inc.
Specs
Type / Function Hydraulic
View Details
Hydraulic Fluids -  - Jergens, Inc.
Jergens, Inc.
Specs
Type / Function Hydraulic
View Details
BP Lubricants North America
Specs
Type / Function TransmissionDrive; Gear Oil
Composition / Chemistry Petroleum
Kinematic Viscosity 331 to 496 cSt (0.0036 to 0.0053 ft²/sec)
View Details