Parent Petroleum Co. HC TCS Slideway Lube 220 1040310

Description
larger image Conoco Hydroclear TCS Slideway Lubricant is a demulsible, compounded oil developed for use on lathes and heavily loaded machine tool slideways. It is specially formulated to prevent stick-slip problems to ensure good surface finish on the machined part, and to provide quick and effective separation from water and metalworking fluids. It passes the Cincinnati Lamb Functional (Stick-Slip) Test for way oils. Hydroclear TCS Slideway Lubricant is available in three viscosity grades: ISO 32, 68 and 220. It is formulated with high-quality, hydrocracked paraffinic base oils and a special extreme-pressure friction modifier that allows machine tool carriages to start easily and move smoothly throughout their travel, thus preventing stick-slip problems. This reduces carriage chatter and ensures a smooth finish on the machined part. Mild extreme-pressure properties prevent scoring of the slideways during carriage travel. A tackiness additive improves adhesion and prevents the oil from being squeezed off the slideways. It also helps prevent the oil from being washed away by cutting fluids. Additional additives provide protection against rust and corrosion and allow optimum coolant separation.
Description
larger image Conoco Hydroclear TCS Slideway Lubricant is a demulsible, compounded oil developed for use on lathes and heavily loaded machine tool slideways. It is specially formulated to prevent stick-slip problems to ensure good surface finish on the machined part, and to provide quick and effective separation from water and metalworking fluids. It passes the Cincinnati Lamb Functional (Stick-Slip) Test for way oils. Hydroclear TCS Slideway Lubricant is available in three viscosity grades: ISO 32, 68 and 220. It is formulated with high-quality, hydrocracked paraffinic base oils and a special extreme-pressure friction modifier that allows machine tool carriages to start easily and move smoothly throughout their travel, thus preventing stick-slip problems. This reduces carriage chatter and ensures a smooth finish on the machined part. Mild extreme-pressure properties prevent scoring of the slideways during carriage travel. A tackiness additive improves adhesion and prevents the oil from being squeezed off the slideways. It also helps prevent the oil from being washed away by cutting fluids. Additional additives provide protection against rust and corrosion and allow optimum coolant separation.

Suppliers

Company
Product
Description
Supplier Links
HC TCS Slideway Lube 220 - 1040310 - Parent Petroleum Co.
St. Charles, IL, USA
HC TCS Slideway Lube 220
1040310
HC TCS Slideway Lube 220 1040310
larger image Conoco Hydroclear TCS Slideway Lubricant is a demulsible, compounded oil developed for use on lathes and heavily loaded machine tool slideways. It is specially formulated to prevent stick-slip problems to ensure good surface finish on the machined part, and to provide quick and effective separation from water and metalworking fluids. It passes the Cincinnati Lamb Functional (Stick-Slip) Test for way oils. Hydroclear TCS Slideway Lubricant is available in three viscosity grades: ISO 32, 68 and 220. It is formulated with high-quality, hydrocracked paraffinic base oils and a special extreme-pressure friction modifier that allows machine tool carriages to start easily and move smoothly throughout their travel, thus preventing stick-slip problems. This reduces carriage chatter and ensures a smooth finish on the machined part. Mild extreme-pressure properties prevent scoring of the slideways during carriage travel. A tackiness additive improves adhesion and prevents the oil from being squeezed off the slideways. It also helps prevent the oil from being washed away by cutting fluids. Additional additives provide protection against rust and corrosion and allow optimum coolant separation.

larger image
Conoco Hydroclear TCS Slideway Lubricant is a demulsible, compounded oil developed for use on lathes and heavily loaded machine tool slideways. It is specially formulated to prevent stick-slip problems to ensure good surface finish on the machined part, and to provide quick and effective separation from water and metalworking fluids. It passes the Cincinnati Lamb Functional (Stick-Slip) Test for way oils.
Hydroclear TCS Slideway Lubricant is available in three viscosity grades: ISO 32, 68 and 220. It is formulated with high-quality, hydrocracked paraffinic base oils and a special extreme-pressure friction modifier that allows machine tool carriages to start easily and move smoothly throughout their travel, thus preventing stick-slip problems. This reduces carriage chatter and ensures a smooth finish on the machined part. Mild extreme-pressure properties prevent scoring of the slideways during carriage travel. A tackiness additive improves adhesion and prevents the oil from being squeezed off the slideways. It also helps prevent the oil from being washed away by cutting fluids. Additional additives provide protection against rust and corrosion and allow optimum coolant separation.

Supplier's Site

Technical Specifications

  Parent Petroleum Co.
Product Category Hydraulic Oils and Transmission Fluids
Product Number 1040310
Product Name HC TCS Slideway Lube 220
Type / Function Hydraulic
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Fluid - 7032530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Function Hydraulic
View Details
Hydraulic Fluids -  - Jergens, Inc.
Jergens, Inc.
Specs
Type / Function Hydraulic
View Details
X/C® Aviation Oil 20W50 - 1045457 - Parent Petroleum Co.
Specs
Type / Function Hydraulic
Grade / Approvals SAE Grade: 20W-50
Kinematic Viscosity 19.8 cSt (2.13E-4 ft²/sec)
View Details