Parco Scientific Company Digital 1000RS Incubating Rocking Shaker TR980532

Description
The Digital 1000RS Incubating Rocking Shaker combines smooth rocking motion and general purpose incubation in one compact bench top unit. The PID temperature controller maintains precise temperature control from ambient +5 to 65°C and the easy to use controls allows user to adjust temperature in 1°C increments. The microprocessor control provides electronic tilt angle adjustment which allows user to easily adjust rocking angle from 0 to 15° while unit is operating. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed/tilt angle and time provides repeatable and accurate results Precise speed control provides smooth, low-speed rocking motion down to 1rpm. Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Ramping feature slowly increases speed to desired set-point to avoid splashing. Spill-resistant design channels fluids away from internal components. Polycarbonate lid permits viewing of samples without disturbing internal temperature. Includes a 92" detachable, 3-wire cord/plug.
Description
The Digital 1000RS Incubating Rocking Shaker combines smooth rocking motion and general purpose incubation in one compact bench top unit. The PID temperature controller maintains precise temperature control from ambient +5 to 65°C and the easy to use controls allows user to adjust temperature in 1°C increments. The microprocessor control provides electronic tilt angle adjustment which allows user to easily adjust rocking angle from 0 to 15° while unit is operating. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed/tilt angle and time provides repeatable and accurate results Precise speed control provides smooth, low-speed rocking motion down to 1rpm. Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Ramping feature slowly increases speed to desired set-point to avoid splashing. Spill-resistant design channels fluids away from internal components. Polycarbonate lid permits viewing of samples without disturbing internal temperature. Includes a 92" detachable, 3-wire cord/plug.

Suppliers

Company
Product
Description
Supplier Links
Digital 1000RS Incubating Rocking Shaker - TR980532 - Parco Scientific Company
Westland, MI, USA
Digital 1000RS Incubating Rocking Shaker
TR980532
Digital 1000RS Incubating Rocking Shaker TR980532
The Digital 1000RS Incubating Rocking Shaker combines smooth rocking motion and general purpose incubation in one compact bench top unit. The PID temperature controller maintains precise temperature control from ambient +5 to 65°C and the easy to use controls allows user to adjust temperature in 1°C increments. The microprocessor control provides electronic tilt angle adjustment which allows user to easily adjust rocking angle from 0 to 15° while unit is operating. 2 year limited warranty on parts and labor. strong>Features: ul> Independent LED displays for speed/tilt angle and time provides repeatable and accurate results Precise speed control provides smooth, low-speed rocking motion down to 1rpm. Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray. Ramping feature slowly increases speed to desired set-point to avoid splashing. Spill-resistant design channels fluids away from internal components. Polycarbonate lid permits viewing of samples without disturbing internal temperature. Includes a 92" detachable, 3-wire cord/plug.

The Digital 1000RS Incubating Rocking Shaker combines smooth rocking motion and general purpose incubation in one compact bench top unit. The PID temperature controller maintains precise temperature control from ambient +5 to 65°C and the easy to use controls allows user to adjust temperature in 1°C increments. The microprocessor control provides electronic tilt angle adjustment which allows user to easily adjust rocking angle from 0 to 15° while unit is operating. 2 year limited warranty on parts and labor.
strong>Features:
ul>

  • Independent LED displays for speed/tilt angle and time provides repeatable and accurate results
  • Precise speed control provides smooth, low-speed rocking motion down to 1rpm.
  • Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero.
  • Overload protection provides audible and visual signals that will activate when the system detects an obstruction or overload of the tray.
  • Ramping feature slowly increases speed to desired set-point to avoid splashing.
  • Spill-resistant design channels fluids away from internal components.
  • Polycarbonate lid permits viewing of samples without disturbing internal temperature.
  • Includes a 92" detachable, 3-wire cord/plug.
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number TR980532
Product Name Digital 1000RS Incubating Rocking Shaker
Motion Rocking
Unlock Full Specs
to access all available technical data

Similar Products

Incubated Shaker - BIS-1 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Timer; Programmable; Alarms
Frequency Range 40 to 250 rpm
View Details
Duratap Sieve Shaker -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Motion Orbital
View Details
Basic Vortex Mixer - TR945610 - Parco Scientific Company
Parco Scientific Company
Specs
Motion Vortex Mixer
View Details