Parco Scientific Company Digital 5000I Incubating Orbital Shaker TR980472

Description
The digital 5000I Incubating Orbital Shaker is designed for a wide range of applications with larger or heavier loads. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability. The system continuously monitors shaking speed and maintains set-point, even under changing loads. The Opti-Flow forced ventilation system uses twin fans and air deflectors to deliver exceptional temperature uniformity. 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. RS-232 interface provides two-way communication for data logging and unit control. Temperature calibration mode allows user to calibrate unit to an external temperature device. Speed calibration mode allows user to automatically recalibrate speed display. Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples. Over temperature sensor will shut down unit if temperature deviates ±1°C from set-point. Polycarbonate lid permits viewing of samples without disturbing internal temperature. Includes a 92" detachable, 3-wire cord/plug and an 18 x 18" non-skid rubber mat.
Description
The digital 5000I Incubating Orbital Shaker is designed for a wide range of applications with larger or heavier loads. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability. The system continuously monitors shaking speed and maintains set-point, even under changing loads. The Opti-Flow forced ventilation system uses twin fans and air deflectors to deliver exceptional temperature uniformity. 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. RS-232 interface provides two-way communication for data logging and unit control. Temperature calibration mode allows user to calibrate unit to an external temperature device. Speed calibration mode allows user to automatically recalibrate speed display. Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples. Over temperature sensor will shut down unit if temperature deviates ±1°C from set-point. Polycarbonate lid permits viewing of samples without disturbing internal temperature. Includes a 92" detachable, 3-wire cord/plug and an 18 x 18" non-skid rubber mat.

Suppliers

Company
Product
Description
Supplier Links
Digital 5000I Incubating Orbital Shaker - TR980472 - Parco Scientific Company
Westland, MI, USA
Digital 5000I Incubating Orbital Shaker
TR980472
Digital 5000I Incubating Orbital Shaker TR980472
The digital 5000I Incubating Orbital Shaker is designed for a wide range of applications with larger or heavier loads. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability. The system continuously monitors shaking speed and maintains set-point, even under changing loads. The Opti-Flow forced ventilation system uses twin fans and air deflectors to deliver exceptional temperature uniformity. 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism. strong>Features: ul> Independent LED displays for speed and time provides repeatable and accurate results Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero. RS-232 interface provides two-way communication for data logging and unit control. Temperature calibration mode allows user to calibrate unit to an external temperature device. Speed calibration mode allows user to automatically recalibrate speed display. Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples. Over temperature sensor will shut down unit if temperature deviates ±1°C from set-point. Polycarbonate lid permits viewing of samples without disturbing internal temperature. Includes a 92" detachable, 3-wire cord/plug and an 18 x 18" non-skid rubber mat.

The digital 5000I Incubating Orbital Shaker is designed for a wide range of applications with larger or heavier loads. The microprocessor control provides consistent uniform shaking while safely ramping to the set speed. The exclusive Accu-Drive Shaking System delivers exceptional speed control, accuracy, and durability. The system continuously monitors shaking speed and maintains set-point, even under changing loads. The Opti-Flow forced ventilation system uses twin fans and air deflectors to deliver exceptional temperature uniformity. 2 year limited warranty on parts and labor, 5 year limited warranty on motor and drive mechanism.
strong>Features:
ul>

  • Independent LED displays for speed and time provides repeatable and accurate results
  • Timer will display elapsed time and will shut off unit when time reaches zero. In timed mode, alarm will sound when time reaches zero.
  • RS-232 interface provides two-way communication for data logging and unit control.
  • Temperature calibration mode allows user to calibrate unit to an external temperature device.
  • Speed calibration mode allows user to automatically recalibrate speed display.
  • Built-in load sensor detects unbalanced conditions and automatically reduces rpm to a safe speed to protect samples.
  • Over temperature sensor will shut down unit if temperature deviates ±1°C from set-point.
  • Polycarbonate lid permits viewing of samples without disturbing internal temperature.
  • Includes a 92" detachable, 3-wire cord/plug and an 18 x 18" non-skid rubber mat.
Supplier's Site

Technical Specifications

  Parco Scientific Company
Product Category Laboratory Shakers
Product Number TR980472
Product Name Digital 5000I Incubating Orbital Shaker
Motion Orbital
Unlock Full Specs
to access all available technical data

Similar Products

Incubated Shaker - BIS-2 - BEING Scientific Inc.
BEING Scientific Inc.
Specs
Temperature Control Heating
Features Programmable; Alarms
Frequency Range 40 to 300 rpm
View Details
Sieve Shakers -  - Dual Manufacturing Co., Inc.
Dual Manufacturing Co., Inc.
View Details
Multi-Tube Vortex Mixer Accessories - TR945072 - Parco Scientific Company
Specs
Motion Vortex Mixer
View Details
 - iEMS® Incubator/Shaker HT - Thermo Scientific Liquid Handling Consumables & Instruments
Thermo Scientific Liquid Handling Consumables & Instruments
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details